EN
  • EN
  • DE

DSPIC33EP32GS502-I/SO

Part No DSPIC33EP32GS502-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 28SOIC / dsPIC series Microcontroller IC 16-Bit 70 MIPs 32KB (32K x 8) FLASH 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series dsPIC™ 33EP, Functional Safety (FuSa)
Package Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 21
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 4K x 8
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 12x12b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number DSPIC33EP32GS502
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 27
Win Source Part Number 1056350-DSPIC33EP32GS502-I/SO
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP32GS502-I/SO CAD Model

Description

Microchip Technology's DSPIC33EP32GS502-I/SO

The DSPIC33EP32GS502-I/SO is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the computational power of a digital signal processor. This compact, surface-mount device is housed in a 28-pin SOIC package, making it suitable for space-constrained applications that require advanced control algorithms and high-speed data processing.

Core Features:

  • Processing Power: At the heart of the DSPIC33EP32GS502-I/SO is a CPU running at 70 MIPS (Million Instructions Per Second), providing the power needed for intensive signal processing tasks.
  • Memory: The device comes with 32 KB of Flash memory for program storage and 4 KB of RAM for data, ensuring sufficient space for complex applications.
  • Digital Signal Processing: With its DSP engine, the DSPIC33EP32GS502-I/SO can perform multiply-accumulate operations, FFTs, and other signal processing functions efficiently.

Advanced Peripherals:

  • Flexible Communication: The controller includes a variety of communication interfaces such as I2C, SPI, and UART, allowing for versatile connectivity with other components in a system.
  • PWM Outputs: It features high-resolution PWM outputs, which are ideal for precise control in power conversion, motor control, and other applications requiring fine-grained PWM modulation.
  • Robust Analog Features: Onboard are a 10-bit A/D converter with up to 13 channels, providing accurate measurement capabilities for sensor interfacing and data acquisition tasks.

Design Advantages:

  • Extended Temperature Range: The DSPIC33EP32GS502-I/SO operates over an industrial temperature range, making it reliable in extreme conditions.
  • Low Power Consumption: This DSC is optimized for low power operation, which is critical for battery-powered and energy-sensitive applications.
  • Live Update Capability: With Flash memory that supports live updates, firmware can be upgraded without interrupting the operation of the device, a vital feature for applications that cannot afford downtime.

The DSPIC33EP32GS502-I/SO from Microchip Technology is an ideal choice for designers looking to implement advanced control systems with demanding processing needs in areas such as industrial control, automotive applications, and Internet of Things (IoT) devices. Its blend of microcontroller usability and DSP performance offers a versatile platform for developing sophisticated electronic products.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess