EN
  • EN
  • DE

DSPIC33EP32GS202-I/MM

Part No DSPIC33EP32GS202-I/MM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 28QFN / dsPIC dsPIC™ 33EP, Functional Safety (FuSa) Microcontroller IC 16-Bit 70 MIPs 32KB (32K x 8) FLASH 28-QFN-S (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 21
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 12x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 28-VQFN Exposed Pad
Supplier Device Package 28-QFN-S (6x6)
Base Product Number DSPIC33EP32GS202
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 61
Win Source Part Number 1322683-DSPIC33EP32GS202-I/MM
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP32GS202-I/MM CAD Model

Description

Microchip Technology's DSPIC33EP32GS202-I/MM

The DSPIC33EP32GS202-I/MM is a state-of-the-art digital signal controller (DSC) from Microchip Technology, designed to deliver the performance and flexibility needed for complex control applications. This 16-bit microcontroller integrates the power of a DSP with the ease of use of an MCU, making it ideal for applications that require advanced algorithms and processing power.

Key Features

  • Processing Core: At the heart of the DSPIC33EP32GS202-I/MM is a high-performance 16-bit digital signal controller (DSC) core, capable of executing digital signal processing (DSP) instructions and control algorithms with speed and efficiency.
  • Memory: This device comes with 32 KB of flash memory and 4 KB of RAM, providing sufficient space for code storage and adequate RAM for data processing tasks.
  • High-Speed ADC: It features a 10-bit analog-to-digital converter (ADC) with multiple channels, offering precise data acquisition capabilities for sensor interfacing and real-time control applications.
  • Dual Partition Flash with Live Update: This feature allows for seamless firmware updates without interrupting the device's operation, enhancing reliability and uptime.
  • Advanced Peripherals: The DSC includes a variety of peripherals such as PWM outputs, timers, and serial communication modules (UART, SPI, I2C) to interface with a wide range of external devices.
  • Robust Design: The DSPIC33EP32GS202-I/MM operates at a voltage range of 3.0V to 3.6V and is available in a 28-pin QFN package, making it suitable for space-constrained applications.
  • Temperature Range: It is designed to operate over the industrial temperature range, ensuring reliable performance under varying environmental conditions.

Applications

The DSPIC33EP32GS202-I/MM excels in applications that require advanced control algorithms and high-speed data processing. It is well-suited for:

  • Motor Control
  • Power Supplies
  • Industrial Automation
  • Automotive Systems
  • Consumer Electronics

With its robust feature set and flexible design, the DSPIC33EP32GS202-I/MM from Microchip Technology is a powerful solution for designers looking to develop sophisticated control systems with a single, integrated device.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4791 $57.3955
11+ $9.4188 $103.6068
17+ $9.1245 $155.1165
23+ $8.8301 $203.0923
30+ $8.5358 $256.0740
40+ $7.6528 $306.1120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,187 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess