EN
  • EN
  • DE

DSPIC33EP256MC504-I/PT

Part No DSPIC33EP256MC504-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 44TQFP / MCU 16-bit dsPIC RISC 256KB Flash 3.3V 44-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 33EP
Packaging Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity CAN, I2C, IrDA, LIN, QEI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O 35
Program Memory Size 256KB (85.5K x 24)
Program Memory Type FLASH
RAM Size 16K x 16
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 9x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-TQFP
Manufacturer Package 44-TQFP (10x10)
Win Source Part Number 773484-DSPIC33EP256MC504-I/PT
Popularity Medium
Supply and Demand Status Limited
Family Name DSPIC33EP256MC504
Introduction Date April 10, 2012
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP256MC504-I/PT CAD Model

Description

dSPIC33EP256MC504-I/PT from Microchip Technology

The dSPIC33EP256MC504-I/PT is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to offer the best of both worlds: the processing power of a DSP and the functionality of a microcontroller. This particular device is a member of Microchip's dSPIC33E family, which is known for its enhanced features, increased performance, and integrated peripherals tailored for a wide range of applications.

With 256 KB of Flash memory and 32 KB of RAM, this DSC provides ample space for complex algorithms and software stacks. The dSPIC33EP256MC504-I/PT operates at a maximum frequency of 70 MHz, offering rapid execution of instructions and supporting demanding control applications. This is further enhanced by its DSP engine, which is capable of executing most instructions in a single cycle, providing high-speed mathematical processing capabilities.

This device comes in a 44-pin TQFP package and features dual-partition Flash with live update capability, allowing for seamless firmware upgrades with minimal downtime. Its rich set of peripherals includes advanced analog features such as a 10-bit Analog-to-Digital Converter (ADC) with up to 48 channels, Charge Time Measurement Unit (CTMU) for touch sensing, and a Digital-to-Analog Converter (DAC) for precise analog control. Furthermore, it offers a Quadrature Encoder Interface (QEI) for motor and motion control applications.

Connectivity options on the dSPIC33EP256MC504-I/PT are robust, with interfaces such as UART, SPI, and I2C for communication with sensors, actuators, and other microcontrollers. It also includes a CAN bus interface for automotive and industrial networks. For safety-critical applications, it provides fail-safe features like a watchdog timer and deadman timer, ensuring reliable operation under various conditions.

Designed for efficiency, the dSPIC33EP256MC504-I/PT supports various power-saving modes, making it suitable for battery-operated devices. Its wide operating voltage range of 3.0V to 3.6V and industrial temperature range ensures flexibility and reliability across different environments and applications, including industrial control, automotive systems, and Internet of Things (IoT) devices.

Overall, the dSPIC33EP256MC504-I/PT is a versatile and powerful solution for developers looking for a DSC that can handle complex control algorithms while providing the ease of use of a microcontroller, all within a compact and energy-efficient package.

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9786 $50.6362
41+ $2.4440 $100.2040
64+ $2.3676 $151.5264
88+ $2.2912 $201.6256
113+ $2.2148 $250.2724
152+ $1.9857 $301.8264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess