EN
  • EN
  • DE

DSPIC33EP256MC206T-I/PT

Part No DSPIC33EP256MC206T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer Microchip Technology
Series dsPIC™ 33EP
Package Reel - TR
Number of I/O 53
Family Name DSPIC33EP256MC206
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 1200
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851953-DSPIC33EP256MC206T-I/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP256MC206T-I/PT CAD Model

Description

Microchip Technology's DSPIC33EP256MC206T-I/PT Product Overview

The DSPIC33EP256MC206T-I/PT is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, offering the best of both worlds: the simplicity of a microcontroller (MCU) and the power of a Digital Signal Processor (DSP). This device is part of the dsPIC33E series, which is designed to deliver the efficiency and speed required for advanced applications such as motor control, power conversion, and sensing.

Key Features

  • Enhanced Performance: With a maximum CPU speed of 70 MIPS (Million Instructions Per Second), this DSC provides the computational bandwidth for demanding control applications.
  • Large Memory Capacity: It comes equipped with 256 KB of flash memory and 32 KB of RAM, ensuring ample space for complex algorithms and programs.
  • Robust Peripheral Set: The device includes a variety of peripherals such as PWM (Pulse Width Modulation) outputs, analog-to-digital converters (ADCs), and input capture modules, making it highly versatile for a wide range of applications.
  • Flexible Communication: Multiple serial communication interfaces including UART, SPI, and I2C are available for easy integration with other components and systems.
  • Advanced Analog Features: The DSC boasts a 12-bit ADC with high sampling rates, providing precise measurement for real-time control tasks.
  • Extended Temperature Range: With an operational temperature range from -40°C to +125°C, it is suitable for harsh environments and outdoor applications.

Package and Quality

The DSPIC33EP256MC206T-I/PT is provided in a 64-TQFP (Thin Quad Flat Pack) package, which is both space-saving and ideal for PCB (Printed Circuit Board) designs that require a compact footprint. The product is also characterized by its industrial-grade quality, ensuring reliability and longevity in the field.

Applications

Thanks to its powerful features and robust design, the DSPIC33EP256MC206T-I/PT is well-suited for a variety of applications, including:

  • Advanced Motor Control Systems
  • Power Supply and Conversion
  • Industrial Automation
  • Automotive and Transportation
  • Internet of Things (IoT) Devices

Overall, the DSPIC33EP256MC206T-I/PT is a versatile and powerful component that provides the perfect blend of microcontroller usability and digital signal processing capability, making it an excellent choice for engineers and developers looking to push the boundaries of their control applications.

You May Also Be Interested in

Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1194 $55.0746
20+ $5.0210 $100.4200
31+ $4.8641 $150.7871
43+ $4.7072 $202.4096
55+ $4.5503 $250.2665
74+ $4.0796 $301.8904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,600 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess