EN
  • EN
  • DE

DSPIC33EP256MC204-I/TL

Part No DSPIC33EP256MC204-I/TL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 44VTLA / dsPIC dsPIC™ 33EP Microcontroller IC 16-Bit 70 MIPs 256KB (85.5K x 24) FLASH 44-VTLA (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series dsPIC™ 33EP
Package Tube
Product Status Obsolete
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity I2C, IrDA, LINbus, QEI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O 35
Program Memory Size 256KB (85.5K x 24)
Program Memory Type FLASH
RAM Size 16K x 16
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 9x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 44-VFTLA Exposed Pad
Supplier Device Package 44-VTLA (6x6)
Base Product Number DSPIC33EP256MC204
Standard Package 61
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1351551-DSPIC33EP256MC204-I/TL
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP256MC204-I/TL CAD Model

Description

dSPIC33EP256MC204-I/TL by Microchip Technology

The dSPIC33EP256MC204-I/TL is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, offering the best of both worlds: the processing power of a DSP and the functionality of a microcontroller. This product is designed for applications that require sophisticated control algorithms and high-speed data processing, making it an ideal choice for a wide range of industrial, automotive, and consumer applications.

With its 256 KB of flash memory and 32 KB of RAM, this DSC can handle complex applications that require ample program storage and data buffering. The device operates at a maximum frequency of 70 MHz, providing a rapid execution of instructions and supporting real-time processing capabilities essential for digital control applications.

The dSPIC33EP256MC204-I/TL features dual-partition flash with live update capability, which allows for high-reliability firmware upgrades in the field, minimizing downtime and ensuring continuous operation. It also supports advanced motor control peripherals, including high-resolution PWM, Quadrature Encoder Interface, and flexible communication interfaces such as I2C, SPI, and UARTs, making it highly adaptable to a variety of communication protocols.

For enhanced system robustness, this device comes with an array of built-in safety features. These include hardware watchdog timers, fail-safe clock monitoring, and brown-out reset, which contribute to the overall system reliability in unpredictable environments. Furthermore, the dSPIC33EP256MC204-I/TL operates over an extended temperature range (-40°C to +125°C), ensuring stable performance across diverse operating conditions.

The package type for this DSC is QFN, which stands for Quad Flat No-leads. The specific package for this product is a compact 44-pin QFN, which requires less board space, allowing for smaller and more compact designs without compromising on performance or features.

In summary, the dSPIC33EP256MC204-I/TL by Microchip Technology is a powerful, versatile, and reliable solution for advanced digital signal processing applications, where efficient performance and robust operation are paramount.

You May Also Be Interested in

Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess