EN
  • EN
  • DE

DSPIC33EP256GM710-I/PT

Part No DSPIC33EP256GM710-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000763-DSPIC33EP256GM710-I/PT
Package Tray
Product Status Active
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, QEI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, Motor Control PWM, POR, PWM, WDT
Number of I/O 85
Program Memory Size 256KB (85.5K x 24)
Program Memory Type FLASH
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 49x10b/12b
Oscillator Type Internal
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Supplier Device Package 100-TQFP (12x12)
Package / Case 100-TQFP
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Packaging Tray
Operating Temperature Range -40°C ~ 85°C (TA)
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP256GM710-I/PT CAD Model

Description

dSPIC33EP256GM710-I/PT Microcontroller Overview

The dSPIC33EP256GM710-I/PT is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology. This microcontroller seamlessly integrates the control attributes of a Microcontroller (MCU) with the computational capabilities of a Digital Signal Processor (DSP), making it an ideal choice for advanced, embedded control applications.

This robust DSC features a maximum CPU speed of 70 MIPS, providing ample processing power for demanding applications. It is equipped with 256 KB of flash memory and 32 KB of RAM, ensuring sufficient space for complex programs and data buffering. The dual-partition flash with live update capability allows for firmware upgrades with minimal interruption to the device's operation.

Core and Memory Features

  • CPU Speed: Up to 70 MIPS performance
  • Memory: 256 KB Flash, 32 KB RAM
  • Architecture: 16-bit modified Harvard architecture
  • Dual Partition Flash: With live update capability

Advanced Peripheral Integration

The dSPIC33EP256GM710-I/PT includes an array of integrated peripherals that enhance its functionality. It comes with advanced motor control PWMs, Analog-to-Digital Converters (ADCs) with up to 10 MSPS, and multiple serial communication modules (UART, SPI, I2C). These features make it highly suitable for applications such as industrial control, motor control, power conversion, and sensing.

Robust Design and Connectivity

  • Input/Output: Versatile I/O options including PWM outputs, digital I/Os, and analog inputs
  • Communication: UART, SPI, I2C modules for comprehensive serial connectivity
  • Temperature Range: Extended industrial temperature range
  • Package: 64-pin TQFP package

Development Support and Reliability

Microchip offers a wide range of development tools to support the dSPIC33EP256GM710-I/PT, including software libraries, development boards, and integrated development environments (IDEs) like MPLAB X. Additionally, the device is backed by Microchip's commitment to quality, making it a reliable choice for long-term deployments in critical systems.

With its potent blend of microcontroller versatility and digital signal processing power, the dSPIC33EP256GM710-I/PT stands out as a superior choice for engineers looking to push the boundaries of what's possible in embedded system design.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.3076 $57.9228
7+ $15.8422 $110.8954
10+ $15.3471 $153.4710
14+ $14.8520 $207.9280
18+ $14.3570 $258.4260
24+ $12.8718 $308.9232
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,823 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess