EN
  • EN
  • DE

DSPIC33EP256GM306-I/PT

Part No DSPIC33EP256GM306-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series dsPIC™ 33EP
Package Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity I2C, IrDA, LINbus, QEI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, Motor Control PWM, POR, PWM, WDT
Number of I/O 53
Program Memory Size 256KB (85.5K x 24)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 30x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number DSPIC33EP256GM306
Standard Package 160
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264462-DSPIC33EP256GM306-I/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP256GM306-I/PT CAD Model

Description

dSPIC33EP256GM306-I/PT Digital Signal Controller

The dSPIC33EP256GM306-I/PT is a high-performance 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the digital signal processing (DSP) capabilities of a digital signal processor. This versatile component is part of Microchip's dsPIC33E series and is tailored for applications that demand a high level of computational performance and a rich set of peripherals.

This particular model comes in a 64-pin TQFP (Thin Quad Flat Package) and operates at an industrial temperature range, making it suitable for a wide range of industrial, automotive, and consumer applications. The dSPIC33EP256GM306-I/PT boasts 256 KB of flash memory and 32 KB of RAM, providing ample space for complex algorithms and applications.

Key Features:

  • High-Performance CPU: With a 70 MIPS (Million Instructions Per Second) performance at 3.3V, this DSC can handle intensive computational tasks efficiently.
  • Enhanced DSP Engine: The integrated DSP engine supports a variety of math operations, including MAC, fractional operations, and divide, making it ideal for digital filtering, audio processing, and motor control applications.
  • Flexible Connectivity: A comprehensive set of peripherals includes UART, SPI, I2C modules for communication, as well as advanced peripherals like CAN for automotive network communications.
  • Robust Timer Suite: Multiple 16-bit and 32-bit timers, along with input capture and output compare options, provide precision timing for complex tasks.
  • Advanced Analog Features: The integrated 10-bit A/D converter with up to 48 channels offers precise analog signal measurement and conversion capabilities.
  • Dual Partition Flash with Live Update: This feature allows for firmware updates with zero downtime, ensuring reliable operation in critical systems.

With its rich feature set and high level of integration, the dSPIC33EP256GM306-I/PT is ideal for applications that require a single-chip solution with both control and DSP capabilities. Whether it's for advanced motor control, power conversion, or complex signal processing, this DSC provides a scalable and cost-effective solution. Designers and engineers will appreciate the flexibility and performance of the dSPIC33EP256GM306-I/PT in their embedded system designs.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
Lowest to $3.1721

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess