EN
  • EN
  • DE

DSPIC33EP128MC504T-I/TL

Part No DSPIC33EP128MC504T-I/TL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 44VTLA / MCU 16-bit dsPIC RISC 128KB Flash 3.3V 44-Pin VTLA EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 33EP
Packaging Reel package
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity CAN, I2C, IrDA, LIN, QEI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O 35
Program Memory Size 128KB (43K x 24)
Program Memory Type FLASH
RAM Size 8K x 16
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 9x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-VFTLA Exposed Pad
Manufacturer Package 44-VTLA (6x6)
Win Source Part Number 773476-DSPIC33EP128MC504T-I/TL
Popularity Medium
Supply and Demand Status Limited
Family Name DSPIC33EP128MC504
Introduction Date April 10, 2012
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP128MC504T-I/TL CAD Model

Description

Microchip Technology's DSPIC33EP128MC504T-I/TL

The DSPIC33EP128MC504T-I/TL is a cutting-edge Digital Signal Controller (DSC) from Microchip Technology, designed to cater to demanding applications that require a perfect blend of digital processing power and analog performance. This high-performance device is part of Microchip's dsPIC33E series and is an ideal choice for applications in motor control, power conversion, sensing, and actuation systems where efficient operations are critical.

At the heart of this DSC is a 16-bit dsPIC33EP core, which boasts a maximum speed of 70 MIPS (Million Instructions Per Second), providing the computational power necessary to execute complex algorithms with ease. The DSPIC33EP128MC504T-I/TL comes with 128 KB of flash memory and 17 KB of RAM, offering ample space for program storage and data manipulation. Its temperature range of -40°C to 85°C ensures reliable performance in a variety of harsh environments.

The DSC features an array of peripherals that enhance its versatility. It has an integrated 9-channel DMA controller, which facilitates high-speed data transfers without burdening the CPU. The device also includes advanced motor control PWMs, analog-to-digital converters (ADCs) with 12-bit resolution, and multiple serial communication interfaces such as UART, SPI, and I2C, allowing for flexible connectivity options.

For designers looking to implement robust control systems, the DSPIC33EP128MC504T-I/TL offers dedicated hardware for digital signal processing, such as a multiply-accumulate unit and a barrel shifter, which are essential for fast mathematical computations. The device's Programmable Cyclic Redundancy Check (CRC) generator ensures data integrity during communication and storage operations.

Microchip Technology has equipped this DSC with advanced security features, including a unique device identifier and flash program memory lock, to protect intellectual property and prevent unauthorized firmware modifications. The DSPIC33EP128MC504T-I/TL is available in a compact 44-TQFP package, making it suitable for space-constrained applications.

In summary, the DSPIC33EP128MC504T-I/TL from Microchip Technology is a powerful and versatile digital signal controller that delivers exceptional performance for a wide range of applications. Its robust set of peripherals, high processing capabilities, and security features make it an excellent choice for engineers looking to develop sophisticated control systems.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5158 $55.1580
23+ $4.5258 $104.0934
35+ $4.3844 $153.4540
48+ $4.2429 $203.6592
61+ $4.1015 $250.1915
82+ $3.6772 $301.5304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess