EN
  • EN
  • DE

DSPIC33EP128MC204-I/PT

Part No DSPIC33EP128MC204-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity I2C, IrDA, LINbus, QEI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O 35
Program Memory Size 128KB (43K x 24)
Program Memory Type FLASH
RAM Size 8K x 16
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 9x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Part Number Series DSPIC33EP128MC204
Manufacturer Pack Quantity 160
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805151-DSPIC33EP128MC204-I/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP128MC204-I/PT CAD Model

Description

Microchip Technology's DSPIC33EP128MC204-I/PT Microcontroller

The DSPIC33EP128MC204-I/PT is a high-performance, 16-bit Digital Signal Controller (DSC) developed by Microchip Technology, a leader in providing smart, connected, and secure embedded control solutions. This DSC is part of the dsPIC33E series, designed to deliver the benefits of both DSP and microcontroller architectures in a single chip. It is an ideal choice for applications requiring advanced algorithms and processing power, such as motor control, power supplies, and industrial automation systems.

Key Features:

  • High-Performance CPU: The dsPIC33EP128MC204-I/PT features a 70 MIPS dsPIC DSC core with DSP and enhanced on-chip features, enabling efficient and fast execution of complex algorithms and control functions.
  • Large Memory Capacity: With 128 KB of Flash memory and 8 KB of RAM, this device can handle extensive code and data storage, facilitating robust applications without the need for external memory components.
  • Advanced Peripheral Integration: This microcontroller includes a range of integrated peripherals such as high-speed PWM, analog-to-digital converters (ADCs), and multiple communication interfaces (I2C, SPI, UART), which support a wide array of functionalities and simplify system design.
  • Robust Design: The DSPIC33EP128MC204-I/PT operates at a voltage range of 3.0V to 3.6V and is available in a 64-pin TQFP (Thin Quad Flat Package), which is suitable for space-constrained applications.
  • Extended Temperature Range: It is designed to perform reliably in extreme conditions, with an operational temperature range from -40°C to +125°C, making it suitable for industrial and automotive applications.
  • Live Update Capability: This device supports dual-partition Flash memory with live update capability, allowing for firmware updates on-the-fly with minimal disruption to the running system.

Applications:

The DSPIC33EP128MC204-I/PT excels in a variety of applications where advanced control and processing power are required. It is especially well-suited for:

  • Advanced Motor Control Systems
  • Power Supply and Power Management
  • Industrial Automation and Process Control
  • Automotive and Transportation Systems
  • Audio and Speech Processing

With its combination of a powerful DSP engine, ample memory, and versatile peripherals, the DSPIC33EP128MC204-I/PT from Microchip Technology provides a scalable and cost-effective solution for complex embedded applications.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0081 $54.0729
21+ $4.9297 $103.5237
32+ $4.7757 $152.8224
44+ $4.6216 $203.3504
56+ $4.4676 $250.1856
75+ $4.0054 $300.4050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,098 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess