EN
  • EN
  • DE

DSPIC33EP128GP506-I/PT

Part No DSPIC33EP128GP506-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 64TQFP / MCU 16-bit dsPIC RISC 128KB Flash 3.3V 64-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 33EP
Packaging Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity CAN, I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 53
Program Memory Size 128KB (43K x 24)
Program Memory Type FLASH
RAM Size 8K x 16
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 16x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-TQFP
Manufacturer Package 64-TQFP (10x10)
Win Source Part Number 773473-DSPIC33EP128GP506-I/PT
Popularity Medium
Supply and Demand Status Limited
Family Name DSPIC33EP128GP506
Introduction Date April 10, 2012
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP128GP506-I/PT CAD Model

Description

dsPIC33EP128GP506-I/PT Microcontroller

The dsPIC33EP128GP506-I/PT is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, offering an optimal solution for advanced embedded control applications. This microcontroller is designed to deliver the computational power and speed of a DSP with the simplicity and ease-of-use of an MCU, making it ideal for applications that require complex algorithms and control processes.

Key Features:

  • High Performance DSC Core: The device features a 70 MIPS dsPIC® DSC core with integrated DSP and enhanced on-chip features, allowing for efficient and high-speed processing.
  • Large Memory: With 128KB of Flash memory and 16KB of RAM, this microcontroller can handle large applications and complex algorithms.
  • Advanced Peripheral Integration: It includes a variety of peripherals such as high-speed ADCs, DACs, PWMs, and communication interfaces like UART, SPI, and I2C for comprehensive system-level integration.
  • Robust Timers and Input/Output: Multiple 16-bit and 32-bit timers, along with high-resolution PWM outputs and flexible I/O pins, provide excellent timing options for precision control.
  • Motor Control PWMs: Specialized PWMs are optimized for motor control applications, supporting various types of motors and driving techniques.
  • Live Update Flash Capability: The dual-partition Flash memory with live update capability allows firmware upgrades without interrupting the operation, enhancing reliability and uptime.
  • Extended Temperature Range: The device operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.
  • Package: Available in a 64-pin TQFP package, the dsPIC33EP128GP506-I/PT is compact and suitable for space-constrained applications.

Applications:

The dsPIC33EP128GP506-I/PT is designed to cater to a wide range of applications, including:

  • Advanced motor control systems
  • Automotive applications
  • Industrial automation and process control
  • Power supply and conversion
  • Audio applications and noise cancellation
  • Instrumentation and measurement systems
  • Internet of Things (IoT) devices

With its robust architecture, ample memory, and integrated peripherals, the dsPIC33EP128GP506-I/PT microcontroller from Microchip Technology is a versatile and powerful component for your advanced control systems and demanding applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5294 $52.6470
12+ $8.6395 $103.6740
18+ $8.3695 $150.6510
25+ $8.0995 $202.4875
32+ $7.8295 $250.5440
43+ $7.0196 $301.8428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,815 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess