EN
  • EN
  • DE

DSPIC33CH256MP508T-E/PTVAO

Part No DSPIC33CH256MP508T-E/PTVAO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 16-bit MCU/DSC, 256 KB, 32768 Bytes, 100 MHz, 3 to 3.6V, TQFP-80, RoHS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1117689-DSPIC33CH256MP508T-E/PTVAO
Categories Embedded - Microcontrollers
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DSPIC33CH256MP508T-E/PTVAO CAD Model

Description

Microchip Technology's DSPIC33CH256MP508T-E/PTVAO Product Overview

The DSPIC33CH256MP508T-E/PTVAO is a cutting-edge microcontroller unit (MCU) from Microchip Technology, designed to cater to the demanding requirements of modern embedded control systems. This high-performance digital signal controller (DSC) is part of the dsPIC33CH family, known for its dual-core architecture, which includes an independent peripheral set for each core, allowing for parallel processing and increased system efficiency.

Key Features

  • Dual-Core Architecture: This DSC features a Master core and a Slave core, both operating at 70 MIPS (Million Instructions Per Second), enabling robust multitasking and dedicated peripheral management.
  • High Memory Capacity: With 256 KB of Flash memory and 28 KB of RAM, the DSPIC33CH256MP508T-E/PTVAO is well-equipped to handle complex algorithms and data-intensive operations.
  • Advanced Analog Features: The device includes a variety of analog peripherals such as ADCs, DACs, and comparators, providing precise control and measurement capabilities.
  • Robust Digital Peripherals: It boasts a rich set of digital interfaces, including CAN, UART, SPI, and I2C modules, facilitating versatile connectivity options for various applications.
  • Enhanced PWM Modules: Optimized for power conversion and motor control applications, the high-resolution PWM modules support sophisticated control techniques.
  • Live Update Capability: The Flash memory supports live updating, which is crucial for applications that cannot afford downtime and require in-field firmware upgrades.
  • Temperature Range: The device operates over an extended temperature range, making it suitable for industrial and automotive applications that demand reliability under harsh conditions.

Applications

The DSPIC33CH256MP508T-E/PTVAO is ideal for a wide array of applications, particularly those requiring precise control and high-speed processing. It is commonly used in:

  • Advanced Motor Control Systems
  • Power Supply and Power Management Systems
  • Automotive and Transportation
  • Industrial Automation and Process Control
  • Internet of Things (IoT) Devices

With its robust feature set and dual-core functionality, the DSPIC33CH256MP508T-E/PTVAO from Microchip Technology stands out as a powerful and versatile solution for sophisticated control applications that demand high-speed processing and multitasking capabilities.

You May Also Be Interested in

Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess