EN
  • EN
  • DE

DSPIC30F6014AT-30I/PT

Part No DSPIC30F6014AT-30I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 144KB FLASH 80TQFP / dsPIC dsPIC™ 30F Microcontroller IC 16-Bit 30 MIPs 144KB (48K x 24) FLASH 80-TQFP (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series dsPIC™ 30F
Package Tape & Reel
Core Processor dsPIC
Core Size 16-Bit
Speed 30 MIPs
Connectivity CANbus, I2C, SPI, UART/USART
Peripherals AC'97, Brown-out Detect/Reset, I2S, LVD, POR, PWM, WDT
Number of I/O 68
Program Memory Size 144KB (48K x 24)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 2.5V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 80-TQFP
Supplier Device Package 80-TQFP (12x12)
Base Product Number DSPIC30F6014
Standard Package 1,200
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1340899-DSPIC30F6014AT-30I/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC30F6014AT-30I/PT CAD Model

Description

Microchip Technology's DSPIC30F6014AT-30I/PT

The DSPIC30F6014AT-30I/PT is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, renowned for its robust architecture and versatility in handling complex algorithms and functions. This DSC is an ideal choice for designers looking to bridge the gap between traditional microcontrollers and Digital Signal Processors (DSPs), offering the best of both worlds in a single chip.

Core Features:

  • Processing Speed: With a 30 MIPS (Million Instructions Per Second) performance at 30MHz, this DSC can handle intensive tasks with ease, making it suitable for applications that require fast and efficient processing.
  • Program Memory: It boasts a large 144 KB of Flash memory, which allows for ample space to store your application code.
  • RAM: The device includes 8 KB of RAM, providing sufficient working memory for data manipulation and buffer storage.
  • I/O Pins: The DSPIC30F6014AT-30I/PT is equipped with 66 pins, which includes a variety of input/output options for maximum design flexibility.
  • Temperature Range: It operates over an industrial temperature range, from -40°C to +85°C, ensuring reliability and performance even in extreme conditions.

Advanced Features:

  • The DSC incorporates two fast and accurate Analog-to-Digital Converters (ADCs), each with 12-bit resolution, enabling precise analog signal measurement.
  • It features a rich set of peripherals, including UART, SPI, and I2C modules, for easy communication with other devices and sensors.
  • For applications requiring complex mathematical computations, the device offers a DSP engine with a high-speed multiplier and hardware divide for accelerated processing.
  • The DSPIC30F6014AT-30I/PT supports interrupt handling with a low-latency response, which is critical for time-sensitive tasks.

Applications:

The DSC's powerful features make it an excellent choice for a wide range of applications, such as motor control, power management, industrial automation, robotics, and audio processing. Its combination of microcontroller ease-of-use with DSP-like capabilities allows for flexible and sophisticated system designs.

Package:

This microcontroller is available in a 64-TQFP (Thin Quad Flat Pack) package, ensuring a compact footprint for space-constrained applications.

Overall, the DSPIC30F6014AT-30I/PT from Microchip Technology is a versatile and powerful component that can elevate the performance of your embedded systems to the next level.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2836 $69.8508
6+ $19.1045 $114.6270
9+ $18.5075 $166.5675
12+ $17.9105 $214.9260
15+ $17.3135 $259.7025
20+ $15.5224 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,190 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess