EN
  • EN
  • DE

DSPIC30F6013A-20E/PF

Part No DSPIC30F6013A-20E/PF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 132KB FLASH 80TQFP / dsPIC dsPIC™ 30F Microcontroller IC 16-Bit 20 MIPS 132KB (44K x 24) FLASH 80-TQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 20 MIPS
Connectivity CANbus, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 68
Program Memory Size 132KB (44K x 24)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 6K x 8
Voltage - Supply (Vcc/Vdd) 2.5V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 80-TQFP
Supplier Device Package 80-TQFP (14x14)
Base Product Number DSPIC30F6013
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 90
Win Source Part Number 1318880-DSPIC30F6013A-20E/PF
Ultra Librarian 3D Model Ultra Librarian DSPIC30F6013A-20E/PF CAD Model

Description

dSPIC30F6013A-20E/PF - High-Performance Digital Signal Controller

The dSPIC30F6013A-20E/PF is a cutting-edge digital signal controller (DSC) from Microchip Technology, designed to deliver the perfect blend of the processing power of a DSP and the functionality of a microcontroller (MCU). This powerful component is ideal for applications that require complex, real-time signal processing, such as motor control, power conversion, and sensor processing.

Key Features:

  • High-Performance DSC Core: The dSPIC30F6013A-20E/PF operates at a maximum frequency of 20 MIPS (Million Instructions Per Second), enabling efficient handling of computationally intensive tasks.
  • Ample Program Memory: With 144 KB of flash memory, this DSC provides ample space for complex algorithms and application code, ensuring that your system can handle a wide range of processing tasks without running out of space.
  • Generous RAM: It comes with 8 KB of RAM, which allows for efficient data manipulation and buffering, essential for real-time signal processing applications.
  • Robust I/O Capabilities: The device includes a variety of communication interfaces such as UART, SPI, and I2C for flexible connectivity options with other components in your system.
  • Advanced Motor Control PWMs: Specialized PWM outputs support sophisticated motor control schemes, making it an ideal choice for driving brushless DC, stepper, or AC motors.
  • Robust Peripheral Set: A comprehensive set of peripherals including timers, input capture, output compare, and ADCs enhance the functionality of the DSC, allowing for a wide range of application scenarios.
  • Low Power Consumption: The dSPIC30F6013A-20E/PF is designed for power-sensitive applications, offering power management options to minimize energy usage.

Applications:

The dSPIC30F6013A-20E/PF is versatile and can be used in various high-end applications. Its robust architecture and rich feature set make it suitable for:

  • Advanced Motor Control Systems
  • Power Supply and Conversion
  • Industrial Automation and Process Control
  • Automotive and Transportation
  • Audio Processing and Pro Audio Equipment
  • Medical Devices

With its combination of DSP and MCU features, the dSPIC30F6013A-20E/PF from Microchip Technology is a powerful tool for developers looking to create sophisticated, high-performance embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess