EN
  • EN
  • DE

DSPIC30F4011-20I/PT

Part No DSPIC30F4011-20I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 48KB FLASH 44TQFP / MCU 16-bit dsPIC RISC 48KB Flash 3.3V/5V Automotive 44-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 30F
Packaging Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 20 MIPS
Connectivity CAN, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, Motor Control PWM, QEI, POR, PWM, WDT
Number of I/O 30
Program Memory Size 48KB (16K x 24)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Supply Voltage 2.5 V ~ 5.5 V
Data Converters A/D 9x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-TQFP
Manufacturer Package 44-TQFP (10x10)
Win Source Part Number 773426-DSPIC30F4011-20I/PT
Popularity Medium
Supply and Demand Status Limited
Family Name DSPIC30F4011
Introduction Date April 02, 2004
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian DSPIC30F4011-20I/PT CAD Model

Description

dSPIC30F4011-20I/PT Digital Signal Controller

The dSPIC30F4011-20I/PT is a high-performance digital signal controller (DSC) from Microchip Technology, designed to deliver the computational power and speed of a digital signal processor (DSP) with the simplicity and ease-of-use of a microcontroller (MCU). This 16-bit DSC is part of Microchip's renowned dsPIC30F family, which is tailored for applications requiring sophisticated algorithms and control functions.

Key Features:

  • High-Performance DSC Core: This DSC features a modified Harvard architecture with an optimized instruction set for digital signal processing tasks, capable of executing up to 30 MIPS (Million Instructions Per Second) at 5V.
  • Ample Program Memory: With 48 Kbytes of flash memory and 2 Kbytes of RAM, the dSPIC30F4011-20I/PT offers enough space for complex algorithms and programs.
  • Robust I/O Capabilities: It includes numerous peripherals such as UART, SPI, I2C interfaces, and up to 35 general-purpose I/O pins for versatile connectivity and control options.
  • PWM and Timer Features: The device is equipped with advanced PWM modules and timers, making it ideal for motor control and other time-sensitive applications.
  • Analog Features: It comes with a 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels, enabling the DSC to interface with analog sensors and transducers directly.
  • Extended Temperature Range: The dSPIC30F4011-20I/PT operates over an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.
  • Package: It is available in a 44-pin TQFP (Thin Quad Flat Package) that is suitable for space-constrained applications.

Applications:

The dSPIC30F4011-20I/PT is an excellent choice for a wide array of applications, including but not limited to:

  • Advanced Motor Control
  • Power Conversion
  • Battery Management Systems
  • Industrial Automation and Control
  • Audio Processing and Generation
  • Automotive and Aerospace Control Systems

With its robust set of features and high computational capabilities, the dSPIC30F4011-20I/PT from Microchip Technology stands out as a versatile component for designers looking to integrate advanced signal processing and control functionalities into their systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8075 $52.8825
26+ $3.9446 $102.5596
40+ $3.8214 $152.8560
55+ $3.6981 $203.3955
70+ $3.5748 $250.2360
94+ $3.2050 $301.2700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess