EN
  • EN
  • DE

DSPIC30F3010-30I/SP

Part No DSPIC30F3010-30I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 24KB FLASH 28SDIP / MCU 16-bit dsPIC RISC 24KB Flash 5V 28-Pin SPDIP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 30F
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 30 MIPs
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, Motor Control PWM, QEI, POR, PWM, WDT
Number of I/O 20
Program Memory Size 24KB (8K x 24)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 1K x 8
Supply Voltage 2.5 V ~ 5.5 V
Data Converters A/D 6x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-DIP (0.300", 7.62mm)
Manufacturer Package 28-SPDIP
Win Source Part Number 773440-DSPIC30F3010-30I/SP
Popularity Medium
Supply and Demand Status Limited
Family Name DSPIC30F3010
Introduction Date October 27, 2004
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian DSPIC30F3010-30I/SP CAD Model

Description

The dsPIC30F3010-30I/SP is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, offering a perfect blend of the digital processing power of a DSP and the functionality of a microcontroller. This integration provides a versatile solution suitable for a wide range of applications including motor control, power conversion, and sensor processing.

Key Features:

  • High-Performance DSC Core: The device features a 30 MIPS (Million Instructions Per Second) dsPIC DSC core with 24-bit wide instructions and 16-bit wide data path, optimized for high-speed computational performance.
  • Programmable Architecture: It comes with 24 Kbytes of Flash memory and 1 Kbyte of RAM, providing ample space for complex algorithms and applications.
  • Robust Peripheral Set: The dsPIC30F3010-30I/SP includes a variety of peripherals such as UART, SPI, and I2C communication interfaces, as well as a 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels, offering flexibility in system design.
  • Flexible Oscillator Options: The device supports multiple oscillator options including an internal RC oscillator, an external crystal, and an external clock, making it adaptable to a variety of system requirements.
  • Extended Temperature Range: With an operational temperature range of -40°C to +85°C, this DSC is designed to withstand harsh environmental conditions.
  • Package and Quality: The dsPIC30F3010-30I/SP is available in a 28-pin SPDIP (Plastic Dual In-line Package) and is RoHS compliant, ensuring adherence to environmental standards.

Applications:

Thanks to its high-speed DSP capabilities and microcontroller features, the dsPIC30F3010-30I/SP is ideal for a variety of applications, including but not limited to:

  • Advanced Motor Control Systems
  • Power Supply and Conversion
  • Smart Sensors and Instrumentation
  • Automotive and Aerospace Electronics
  • Audio Processing and Pro Audio Equipment

Microchip Technology's dsPIC30F3010-30I/SP offers a powerful solution for designers looking to create sophisticated and efficient systems in industrial, automotive, and consumer electronics markets.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3128 $57.2512
9+ $11.7439 $105.6951
14+ $11.3769 $159.2766
19+ $11.0099 $209.1881
24+ $10.6429 $255.4296
32+ $9.5419 $305.3408
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess