EN
  • EN
  • DE

DSPIC30F2020-30I/SO

Part No DSPIC30F2020-30I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 12KB FLASH 28SOIC / MCU 16-bit dsPIC RISC 12KB Flash 4.5V 28-Pin SOIC W Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 30F
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 30 MIPs
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 21
Program Memory Size 12KB (4K x 24)
Program Memory Type FLASH
RAM Size 512 x 8
Supply Voltage 3 V ~ 5.5 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 773436-DSPIC30F2020-30I/SO
Popularity Medium
Supply and Demand Status Limited
Family Name DSPIC30F2020
Introduction Date November 20, 2006
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian DSPIC30F2020-30I/SO CAD Model

Description

Microchip Technology DSPIC30F2020-30I/SO

The DSPIC30F2020-30I/SO is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the combined benefits of both a microcontroller (MCU) and a digital signal processor (DSP) in a single chip. This hybrid architecture makes the DSPIC30F2020-30I/SO an ideal choice for applications requiring sophisticated signal processing capabilities along with the functionality of a traditional microcontroller.

This particular device comes in a compact 28-pin SOIC package, making it suitable for space-constrained applications while still offering ample input/output (I/O) options for interfacing with other components in a system. The DSPIC30F2020-30I/SO operates with a 30 MIPS (Million Instructions Per Second) performance at 30 MHz, providing the computational power necessary for demanding control applications.

Key features of the DSPIC30F2020-30I/SO include:

  • Flash Memory: It is equipped with 12 KB of flash memory, allowing for robust program storage and ease of in-circuit reprogramming.
  • RAM: The device has 1 KB of RAM, providing sufficient space for temporary data storage during operation.
  • ADC: An integrated 10-bit Analog-to-Digital Converter (ADC) with up to four channels enables the DSC to handle analog inputs, which is essential for sensor interfacing and data acquisition tasks.
  • PWM Outputs: The DSPIC30F2020-30I/SO provides high-resolution Pulse Width Modulation (PWM) outputs, which are crucial for precise control in power electronics, motor control, and other applications.
  • Communication Interfaces: It supports multiple communication protocols, including UART, SPI, and I2C, allowing for versatile communication with peripherals and other microcontrollers.
  • Temperature Range: The device is specified for an extended industrial temperature range from -40°C to +85°C, ensuring reliable operation in harsh environments.
  • Power Management: With features such as Power-on Reset (POR), Power-up Timer (PWRT), and Oscillator Start-up Timer (OST), the DSPIC30F2020-30I/SO ensures reliable operation during power-up sequences.

This versatile DSC is well-suited for a wide range of applications, including but not limited to, automotive, industrial control systems, robotics, power management, and audio processing. The DSPIC30F2020-30I/SO from Microchip Technology is a testament to the company's commitment to providing advanced solutions that meet the needs of modern electronic systems.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.6518 $54.6072
9+ $11.2015 $100.8135
14+ $10.8514 $151.9196
20+ $10.5014 $210.0280
25+ $10.1513 $253.7825
33+ $9.1012 $300.3396
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 940 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess