Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 30 MIPs
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 20
Program Memory Size 12KB (4K x 24)
Program Memory Type FLASH
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 2.5V ~ 5.5V
Data Converters A/D 10x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-VQFN Exposed Pad
Supplier Device Package 28-QFN (6x6)
Part Number Series DSPIC30F2012
Manufacturer Pack Quantity 61
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805715-DSPIC30F2012-30I/ML
Ultra Librarian 3D Model Ultra Librarian DSPIC30F2012-30I/ML CAD Model

Description

The dsPIC30F2012-30I/ML from Microchip Technology is a high-performance, 16-bit Digital Signal Controller (DSC) that combines the best features of microcontrollers with the digital signal processing capabilities of DSPs to create a versatile and powerful component for a wide range of applications. This device is particularly well-suited for applications that require complex, real-time signal processing such as motor control, power conversion, and sensor processing.

Key Features

  • Core: 16-bit dsPIC core with 30 MIPS performance at 30 MHz clock speed, providing a perfect blend of processing power and efficiency for demanding applications.
  • Program Memory: 12 KB of on-chip Flash memory, enabling robust applications with ample space for code.
  • Data RAM: 512 Bytes, providing sufficient temporary storage for intermediate calculations and data processing.
  • I/O Pins: 18 versatile input/output pins, allowing for flexible interfacing with a wide variety of peripherals and devices.
  • Timers: Multiple 16-bit and 32-bit timers, suitable for precise event timing and waveform generation.
  • Communication Interfaces: Includes I2C, SPI, and UART modules for full-duplex serial communication, facilitating easy data exchange with other devices.
  • ADC: 10-bit Analog-to-Digital Converter with up to 4 input channels, providing accurate analog signal measurement capabilities.
  • Temperature Range: Operates reliably over an industrial temperature range of -40°C to +85°C.
  • Package: Available in a compact 28-pin QFN (Quad Flat No-leads) package, ideal for space-constrained applications.

Applications

The dsPIC30F2012-30I/ML is designed to cater to a broad spectrum of applications, particularly where precise control and signal processing are paramount. Common applications include:

  • Advanced Motor Control Systems
  • Power Supply and Power Management Systems
  • Intelligent Sensing and Monitoring Systems
  • Audio Processing and Voice Recognition
  • Industrial Automation and Control

Microchip Technology's dsPIC30F2012-30I/ML is a robust and versatile DSC that offers a powerful solution for designers looking to integrate advanced control and processing capabilities into their systems.

You May Also Be Interested in

Cypress Semiconductor Corp
ICU MCU FLASH / series Microcontroller IC
Need more? Email Us
ECAD model for CY91F223PFV-GS-SPE1
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY91F524FSCPMC-GSE2
Silicon Labs
IC MCU 32BIT 256KB FLASH 40QFN / ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 40-QFN (6x6)
Need more? Email Us
ECAD model for SIM3L164-C-GM
Cypress Semiconductor Corp
IC MCU SC-ASSP CS100 48WSON / series Microcontroller IC
Need more? Email Us
ECAD model for CY8AA4063WQN-GS-JKERE1
Texas Instruments
IC MCU 8BIT 1KB OTP 20SOIC
Need more? Email Us
ECAD model for COP8SAA720M9
STMicroelectronics
IC MCU 32BIT 2MB FLASH 176LQFP / ARM® Cortex®-M7 series Microcontroller IC 32-Bit Single-Core 216MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)
Lowest to $35.9973
ECAD model for STM32F779IIT6
Texas Instruments
Need more? Email Us
ECAD model for COP8SAA720M8B
Renesas Electronics America
Need more? Email Us
ECAD model for R5F104AADSP#50
Microchip Technology
IC MCU 16BIT 16KB FLASH 28SSOP
Lowest to $6.7092
ECAD model for DSPIC33EP16GS202-E/SS

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8642 $53.1852
14+ $7.2732 $101.8248
22+ $7.0459 $155.0098
30+ $6.8187 $204.5610
38+ $6.5914 $250.4732
51+ $5.9095 $301.3845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 167 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention