Products specifications Report Issue?

Categories Crystals
Estimated Pruduction Lead Time 34 Weeks
Features XO (Standard) CMOS Programmable Oscillator 1.8V ~ 3.3V Standby 4-SMD, No Lead
Manufacturer Microchip Technology
Series DSC8001
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 4-SMD, No Lead
Family Name DSC8001
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917584-DSC8001AI2
Ultra Librarian 3D Model Ultra Librarian DSC8001AI2 CAD Model

Description

The DSC8001AI2 is a cutting-edge silicon MEMS (Micro-Electro-Mechanical Systems) oscillator from Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This device is a superb alternative to traditional crystal oscillators, offering designers a highly reliable and stable timing solution that is suitable for a vast array of electronic applications.

Key Features

  • Frequency Range: The DSC8001AI2 offers a wide frequency range, making it adaptable for various applications.
  • Low Power Consumption: Designed for energy-efficient operation, this oscillator helps in reducing the overall power consumption of the system, which is critical for battery-powered applications.
  • High Stability: It provides excellent frequency stability, which is essential for applications where precision is key.
  • Compact Size: The small footprint of the DSC8001AI2 is ideal for space-constrained applications, allowing for more compact and integrated designs.
  • Shock and Vibration Resistant: The robustness of MEMS technology ensures that the oscillator maintains its performance even in environments subject to mechanical perturbations.
  • Wide Temperature Range: This device operates effectively across a broad temperature range, ensuring reliability in varying environmental conditions.

Applications

The DSC8001AI2 is versatile and can be used in a multitude of applications, including but not limited to:

  • Portable and wearable technology
  • Wireless communication systems
  • Industrial control systems
  • Automotive electronics
  • Medical devices
  • Internet of Things (IoT) devices

Quality and Reliability

Microchip Technology is committed to delivering high-quality products. The DSC8001AI2 is manufactured with the highest standards, ensuring that it meets the rigorous demands of modern electronic systems and is backed by Microchip's reputation for reliability and performance.

You May Also Be Interested in

Seiko Epson Corporation
SG-8101CA 125.1234M-TCHSA0: OSC
Need more? Email Us
ECAD model for SG-8101CA 125.1234M-TCHSA0
Seiko Epson Corporation
SG-8101CG 39.3216M-TCHPA0: OSC M
Need more? Email Us
ECAD model for SG-8101CG 39.3216M-TCHPA0
Seiko Epson Corporation
SG-8101CA 34.4064M-TCHPA0: OSC M
Need more? Email Us
ECAD model for SG-8101CA 34.4064M-TCHPA0
Seiko Epson Corporation
SG-8101CG 33.3000M-TCHSA0: OSC M
Need more? Email Us
ECAD model for SG-8101CG 33.3000M-TCHSA0
ECS Inc.
OSC XO 60.000MHZ HCMOS SMD / Oscillator XO 60MHz ±50ppm 30pF HCMOS 60% 2.5V 4-Pin Mini-SMD T/R
Lowest to $1.1614
ECAD model for ECS-3525-600-B-TR
Seiko Epson Corporation
SG-8101CG 39.2385M-TBGPA0: OSC M
Need more? Email Us
ECAD model for SG-8101CG 39.2385M-TBGPA0
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVPECL / 156.25 MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Need more? Email Us
ECAD model for 530AA156M250DG
Seiko Epson Corporation
SG-8101CA 34.6500M-TCHPA0: OSC M
Need more? Email Us
ECAD model for SG-8101CA 34.6500M-TCHPA0
Seiko Epson Corporation
SG-8101CA 3.1457M-TBGSA0: OSC MH
Need more? Email Us
ECAD model for SG-8101CA 3.1457M-TBGSA0

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2587
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2249 $66.7470
75+ $1.8255 $136.9125
110+ $1.7685 $194.5350
155+ $1.7115 $265.2825
200+ $1.6545 $330.9000
265+ $1.4832 $393.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,830 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention