EN
  • EN
  • DE

DSC6332CI2CA-035.0000T

Part No DSC6332CI2CA-035.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 35.0000MHZ LVCMOS / 35 MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC63XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 35 MHz
Output LVCMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Spread Spectrum Bandwidth ±1.00%, Center Spread
Current - Supply (Max) 3mA (Typ)
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 80µA (Typ)
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343768-DSC6332CI2CA-035.0000T
Ultra Librarian 3D Model Ultra Librarian DSC6332CI2CA-035.0000T CAD Model

Description

Product Overview: DSC6332CI2CA-035.0000T

The DSC6332CI2CA-035.0000T is a high-performance, precision MEMS oscillator from Microchip Technology. This advanced oscillator is designed to meet the demanding needs of a wide range of electronic applications, offering stability, reliability, and energy efficiency. With a frequency of 35.0000 MHz, it provides a precise timing solution that is ideal for use in telecommunications, networking, and industrial markets, among others.

At the heart of the DSC6332CI2CA-035.0000T lies Microchip's cutting-edge MEMS technology which enables the oscillator to withstand harsh environmental conditions, including high levels of shock and vibration. This robustness makes it an excellent choice for applications in automotive and aerospace industries where reliability under stress is crucial.

The oscillator comes in a compact, industry-standard 4-SMD, no lead package, which makes it suitable for high-density mounting on printed circuit boards (PCBs). Its small footprint allows designers to save valuable board space while still delivering the high performance required by modern electronic devices.

Moreover, the DSC6332CI2CA-035.0000T boasts low power consumption, contributing to the energy efficiency of the end product. This feature is particularly important for battery-powered devices, where extending the battery life is often a critical design consideration.

In terms of performance, the DSC6332CI2CA-035.0000T offers excellent frequency stability over a wide temperature range. This ensures reliable operation even under varying environmental conditions, which is essential for outdoor or variable climate deployments.

The oscillator is also designed to be plug-and-play, requiring minimal external components, which simplifies the design process and accelerates the time to market for new products. Its compatibility with standard oscillator footprints allows for easy replacement and upgrades in existing designs.

In summary, the DSC6332CI2CA-035.0000T from Microchip Technology is a versatile, high-quality MEMS oscillator that delivers exceptional performance and reliability for a wide array of electronic applications.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess