EN
  • EN
  • DE

DSC6331MI2EB-008.0000

Part No DSC6331MI2EB-008.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description SPTEAD SPECTTUM MEMS OSC +-2.0% / 8 MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V 4-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC63XXB
Package Bag
Base Resonator MEMS
Type XO (Standard)
Frequency 8 MHz
Output LVCMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Spread Spectrum Bandwidth ±2.00%, Center Spread
Current - Supply (Max) 3mA (Typ)
Mounting Type Surface Mount
Package / Case 4-VFLGA
Size / Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max) 0.035" (0.89mm)
Base Product Number DSC6331
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344066-DSC6331MI2EB-008.0000
Ultra Librarian 3D Model Ultra Librarian DSC6331MI2EB-008.0000 CAD Model

Description

The DSC6331MI2EB-008.0000 is a high-quality MEMS oscillator produced by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This precision device is designed to provide a stable and reliable clock frequency of 8.0000 MHz, which is crucial for ensuring the synchronized operation of digital electronics.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 8.0000 MHz, which is ideal for a wide range of applications, including microcontrollers, digital signal processors, and high-speed communication systems.
  • Package: Encased in a compact 4-SMD (Surface Mount Device) package, the DSC6331MI2EB-008.0000 is designed for easy integration into various electronic assemblies, saving valuable board space.
  • Stability: This oscillator offers excellent frequency stability, ensuring consistent performance over a range of operating conditions, including temperature variations and voltage fluctuations.
  • Power Consumption: With low power consumption, the DSC6331MI2EB-008.0000 is an energy-efficient choice for battery-operated devices, contributing to longer battery life and reduced energy costs.
  • Output Type: It provides a CMOS output, which is compatible with most digital logic families, making it a versatile option for interfacing with a variety of electronic components.

Applications

The DSC6331MI2EB-008.0000 is suitable for a diverse array of applications. Its precision and reliability make it an excellent choice for consumer electronics, IoT devices, industrial controls, and automotive systems. Additionally, its robust performance is well-suited for telecommunications equipment and networking hardware where consistent timing is critical.

Quality and Reliability

As with all Microchip Technology products, the DSC6331MI2EB-008.0000 is manufactured to the highest quality standards. It undergoes rigorous testing to ensure it meets the stringent requirements for performance and reliability that customers have come to expect from Microchip Technology.

You May Also Be Interested in

ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess