EN
  • EN
  • DE

DSC6331MI1BA-038.0000

Part No DSC6331MI1BA-038.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 38.0000MHZ LVCMOS / 38 MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC63XX
Package Bag
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 38 MHz
Output LVCMOS
Voltage - Supply 1.8V ~ 3.3V
Temperature Range - Operating -40°C ~ 85°C
Spread Spectrum Bandwidth ±0.50%, Center Spread
Current - Supply (Max) 3mA (Typ)
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max) 0.035" (0.89mm)
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343701-DSC6331MI1BA-038.0000
Ultra Librarian 3D Model Ultra Librarian DSC6331MI1BA-038.0000 CAD Model

Description

Product Overview: DSC6331MI1BA-038.0000

The DSC6331MI1BA-038.0000 is a high-performance MEMS oscillator from Microchip Technology, renowned for its precision timing solutions. This device is part of Microchip's DSC63xx family, which is designed to provide a reliable and stable clock source for various electronic applications.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 38.0000 MHz, making it suitable for applications that require a precise and stable frequency reference.
  • Package: It comes in an industry-standard 4-SMD, no lead package, which allows for easy integration into PCB designs without requiring additional hardware.
  • Supply Voltage: This component operates over a supply voltage range of 1.71V to 3.63V, providing flexibility in terms of power management for different system designs.
  • Low Power Consumption: The DSC6331MI1BA-038.0000 is designed for energy-efficient operation, making it an ideal choice for battery-powered devices.
  • Stability: It offers excellent frequency stability over temperature, which is crucial for maintaining performance in varying environmental conditions.
  • Output Type: This MEMS oscillator provides a CMOS output, ensuring compatibility with a wide range of digital circuits.

Applications

The DSC6331MI1BA-038.0000 is versatile and can be used in various applications, including:

  • Consumer electronics such as wearable technology and smart home devices.
  • Industrial automation systems where precise timing is critical.
  • Telecommunication infrastructure, including base stations and networking equipment.
  • IoT devices that require reliable and consistent clocking to maintain connectivity and performance.

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSC6331MI1BA-038.0000 is no exception. It is manufactured to meet high standards of reliability and performance, ensuring that it can withstand the demands of professional electronic environments.

Conclusion

With its precise frequency control, low power consumption, and robust performance, the DSC6331MI1BA-038.0000 MEMS oscillator is a top-tier solution for designers seeking a compact, efficient, and reliable timing component. Whether for consumer electronics or industrial applications, this product from Microchip Technology stands out as a versatile and dependable choice.

You May Also Be Interested in

ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess