EN
  • EN
  • DE

DSC6331MI1BA-027.0000T

Part No DSC6331MI1BA-027.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 27.0000MHZ LVCMOS / 27 MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC63XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 27 MHz
Output LVCMOS
Voltage - Supply 1.8V ~ 3.3V
Temperature Range - Operating -40°C ~ 85°C
Spread Spectrum Bandwidth ±0.50%, Center Spread
Current - Supply (Max) 3mA (Typ)
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max) 0.035" (0.90mm)
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344172-DSC6331MI1BA-027.0000T
Ultra Librarian 3D Model Ultra Librarian DSC6331MI1BA-027.0000T CAD Model

Description

Product Overview: DSC6331MI1BA-027.0000T

The DSC6331MI1BA-027.0000T is a cutting-edge MEMS oscillator from the renowned manufacturer, Microchip Technology. It is designed to provide a highly stable and precise clock source for a wide range of electronic applications. This particular model operates at a fixed frequency of 27.0000 MHz, making it suitable for use in telecommunications, consumer electronics, and industrial systems where reliable timing is crucial.

Key Features

  • Frequency: The oscillator has a precise frequency of 27.0000 MHz, which is ideal for applications requiring a stable clock source.
  • Supply Voltage: It operates at a supply voltage range of 1.71V to 3.63V, accommodating various system power requirements.
  • Output Type: The DSC6331MI1BA-027.0000T provides a CMOS output, ensuring compatibility with most digital circuits.
  • Size: The compact 4-SMD, no lead form factor (2.5mm x 2.0mm) allows for easy integration into space-constrained designs.
  • Stability: It offers excellent frequency stability, which is essential for maintaining system performance over a range of environmental conditions.
  • Temperature Range: The device is operational over an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.
  • RoHS Compliant: The oscillator is compliant with RoHS standards, making it suitable for use in environmentally sensitive applications.

Applications

This versatile MEMS oscillator can be used in a variety of applications, including but not limited to:

  • Wireless communications
  • Networking equipment (routers, switches, etc.)
  • Consumer electronics (smartphones, wearables)
  • Internet of Things (IoT) devices
  • Industrial control systems
  • Medical equipment

Quality and Reliability

Microchip Technology is known for its commitment to quality and the DSC6331MI1BA-027.0000T is no exception. This oscillator is produced with the highest standards to ensure it meets the rigorous demands of modern electronic systems. With its robust design and high reliability, the DSC6331MI1BA-027.0000T is an excellent choice for designers looking for a dependable clock solution.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess