EN
  • EN
  • DE

DSC6331JI2CB-027.0000

Part No DSC6331JI2CB-027.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS CMOS OSC SMD / 27 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V 4-VLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC63XXB
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 27 MHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Spread Spectrum Bandwidth ±1.00%, Center Spread
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VLGA
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Base Product Number DSC6331
Standard Package 140
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344192-DSC6331JI2CB-027.0000
Ultra Librarian 3D Model Ultra Librarian DSC6331JI2CB-027.0000 CAD Model

Description

Microchip Technology DSC6331JI2CB-027.0000 MEMS Oscillator

The DSC6331JI2CB-027.0000 from Microchip Technology is a high-performance, low-power MEMS (Micro-Electro-Mechanical Systems) oscillator designed to deliver exceptional frequency stability and reliability for a wide range of applications. This precision oscillator operates at a fixed frequency of 27.0000 MHz, making it an ideal choice for applications requiring a stable clock source, such as communication equipment, consumer electronics, and industrial systems.

With its compact 4-SMD, no lead package, the DSC6331 series oscillator minimizes board space requirements, which is crucial for space-constrained applications. Its surface-mount design allows for easier assembly and integration into various electronic assemblies, contributing to reduced production costs and time.

The DSC6331JI2CB-027.0000 offers a low supply voltage range of 1.71V to 3.63V, which helps in maintaining power efficiency in battery-powered devices. It boasts a tight stability of ±25 ppm over the industrial temperature range of -40°C to +85°C, ensuring consistent performance under varying environmental conditions.

Key features of this MEMS oscillator include:

  • Frequency: 27.0000 MHz
  • Package / Case: 4-SMD, No Lead
  • Supply Voltage: 1.71V to 3.63V
  • Frequency Stability: ±25 ppm
  • Operating Temperature: -40°C to +85°C
  • Output Type: CMOS

This oscillator is also characterized by its excellent aging characteristics, with a frequency aging rate of ±1 ppm per year, contributing to its long-term reliability. Additionally, the DSC6331JI2CB-027.0000 is RoHS compliant and lead-free, making it an environmentally friendly choice for manufacturers concerned with sustainability.

Microchip Technology's commitment to quality is evident in the DSC6331 series, providing designers with a robust and reliable timing solution that meets stringent industry standards. The DSC6331JI2CB-027.0000 oscillator is an excellent choice for designers looking for a high-quality, stable, and cost-effective timing component.

You May Also Be Interested in

Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess