EN
  • EN
  • DE

DSC6301JL2BB-027.0000T

Part No DSC6301JL2BB-027.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description SPREAD SPECTRUM MEMS OSC +-0.5% / 27 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Enable/Disable 4-VLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC63XXB
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 27 MHz
Function Enable/Disable
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 105°C
Spread Spectrum Bandwidth ±0.50%, Center Spread
Current - Supply (Max) 3mA (Typ)
Mounting Type Surface Mount
Package / Case 4-VLGA
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Base Product Number DSC6301
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343665-DSC6301JL2BB-027.0000T
Ultra Librarian 3D Model Ultra Librarian DSC6301JL2BB-027.0000T CAD Model

Description

Product Overview: DSC6301JL2BB-027.0000T from Microchip Technology

The DSC6301JL2BB-027.0000T is a high-performance, low-power MEMS oscillator developed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This precision oscillator is designed to meet the stringent requirements of modern electronic devices, offering a reliable and stable frequency source for a wide range of applications.

Key Features

  • Frequency: The DSC6301 series oscillator operates at a fixed frequency of 27.0000 MHz, which is suitable for applications requiring a precise clock signal.
  • Package: This component comes in a compact 4-pad 2.5x2.0 mm SMD package, making it ideal for space-constrained applications.
  • Supply Voltage: It operates at a supply voltage range of 1.71V to 3.63V, allowing for flexibility in different system power schemes.
  • Stability: The oscillator provides excellent stability with a ±25 ppm maximum frequency tolerance over the industrial temperature range (-40°C to +85°C).
  • Low Power Consumption: Designed for power-sensitive applications, it features low power consumption, which helps extend battery life in portable devices.
  • Output Type: The device offers a CMOS/LVTTL compatible output, ensuring compatibility with most digital circuits.
  • RoHS Compliant: The DSC6301JL2BB-027.0000T is RoHS compliant, adhering to environmental standards that restrict the use of hazardous substances in electronic equipment.
  • Programming: Factory-programmable options are available to customize the oscillator for specific design requirements.

Applications

The DSC6301JL2BB-027.0000T MEMS oscillator is ideal for a broad spectrum of applications, including but not limited to:

  • Consumer electronics such as wearables and smart home devices
  • Industrial and IoT devices requiring reliable clock sources
  • Portable medical equipment where power efficiency is crucial
  • Networking equipment, such as routers and switches
  • Wireless communication devices

Microchip Technology's commitment to quality ensures that the DSC6301JL2BB-027.0000T oscillator not only meets the performance demands of modern electronics but also provides a dependable solution for system designers looking to optimize their products in terms of size, power, and reliability.

You May Also Be Interested in

Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess