EN
  • EN
  • DE

DSC6301HE1HA-016.3840T

Part No DSC6301HE1HA-016.3840T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 16.3840MHZ LVCMOS / 16.384 MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC63XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 16.384 MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height - Seated (Max) 0.035" (0.89mm)
Current - Supply (Disable) (Max) 80µA (Typ)
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343183-DSC6301HE1HA-016.3840T
Ultra Librarian 3D Model Ultra Librarian DSC6301HE1HA-016.3840T CAD Model

Description

Microchip Technology DSC6301HE1HA-016.3840T Low-Power MEMS Oscillator

The DSC6301HE1HA-016.3840T is a high-performance, precision MEMS (Micro-Electro-Mechanical Systems) oscillator from Microchip Technology, designed to deliver exceptional stability and reliability for a wide range of electronic applications. This compact and energy-efficient component is an excellent choice for designers looking for a timing solution that combines low power consumption with high-frequency accuracy.

Key Features:

  • Frequency: The oscillator operates at a fixed frequency of 16.3840 MHz, providing a stable timing signal for processors, microcontrollers, and other digital ICs.
  • Supply Voltage: It supports a supply voltage range of 1.71V to 3.63V, making it versatile for various low-voltage applications.
  • Low Power Consumption: The DSC6301 series is designed for energy-sensitive applications, offering low power consumption that helps extend battery life in portable devices.
  • Temperature Stability: The device is engineered to maintain its frequency stability over a wide temperature range, ensuring reliable performance under varying environmental conditions.
  • Packaging: It comes in a compact 4-SMD, no lead package, which is suitable for high-density mounting and is ideal for space-constrained applications.
  • Output Type: The output is CMOS, which is compatible with most digital logic families, ensuring easy integration into a variety of designs.

Applications:

The DSC6301HE1HA-016.3840T is ideal for use in applications where power efficiency and space savings are crucial. Its applications include but are not limited to:

  • Portable and battery-powered devices
  • Wearable technology
  • Wireless communications
  • Internet of Things (IoT) devices
  • Healthcare and medical equipment
  • Industrial and automotive systems

Quality and Reliability:

As with all Microchip products, the DSC6301HE1HA-016.3840T is manufactured to high standards of quality and reliability. It is designed to meet the rigorous demands of modern electronic devices, providing designers with a trustworthy and efficient timing solution.

You May Also Be Interested in

Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us
Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess