EN
  • EN
  • DE

DSC6183JI2A-032K768

Part No DSC6183JI2A-032K768
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 32.7680KHZ CMOS SMD / 32.768 kHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-VLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Tube
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 32.768 kHz
Function Enable/Disable
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VLGA
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 80µA (Typ)
Standard Package 140
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1338007-DSC6183JI2A-032K768
Ultra Librarian 3D Model Ultra Librarian DSC6183JI2A-032K768 CAD Model

Description

Product Overview: DSC6183JI2A-032K768 by Microchip Technology

The DSC6183JI2A-032K768 is a high-performance, low-power MEMS oscillator from the reputable Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This precision device is engineered to deliver exceptional stability and accuracy for a wide range of applications, making it an ideal choice for designers looking for reliable timing solutions.

Key Features

  • Frequency Range: The oscillator operates at a fixed frequency of 32.768 kHz, which is commonly used for real-time clock (RTC) functions in various electronic products.
  • Supply Voltage: It is designed to work optimally with a supply voltage of 1.8V, ensuring energy-efficient operation suitable for battery-powered devices.
  • Output Type: The DSC6183JI2A-032K768 provides a CMOS output, offering compatibility with a wide range of digital circuits.
  • Package: Housed in a compact industry-standard 4-SMD, no lead package, it is suitable for space-constrained applications.
  • Temperature Stability: The device maintains a tight frequency stability over a broad temperature range, ensuring reliable performance in diverse operating conditions.
  • Long-term Reliability: Microchip Technology's commitment to quality ensures that this MEMS oscillator is designed for long-term reliability, which is critical for industrial and consumer applications where uptime is essential.

Applications

The DSC6183JI2A-032K768 is versatile and can be used in a variety of applications, including:

  • Real-time clocks in consumer electronics
  • Wearable devices
  • Smart home devices
  • Industrial and IoT devices
  • Portable medical equipment
  • Automotive electronics

Why Choose Microchip's DSC6183JI2A-032K768?

Opting for the DSC6183JI2A-032K768 from Microchip Technology means selecting a product that offers a blend of precision, durability, and energy efficiency. Its low-power consumption and stable performance make it an excellent choice for designers who require a reliable timing solution that can operate in a range of environments and applications. With Microchip's reputation for quality and support, the DSC6183JI2A-032K768 is a component that offers peace of mind for your product's timing needs.

You May Also Be Interested in

Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 100.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess