EN
  • EN
  • DE

DSC6183HI2A-002K000T

Part No DSC6183HI2A-002K000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 2.0000KHZ CMOS SMD / 2 kHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 2 kHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height - Seated (Max) 0.035" (0.89mm)
Standard Package 1,000
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343925-DSC6183HI2A-002K000T
Ultra Librarian 3D Model Ultra Librarian DSC6183HI2A-002K000T CAD Model

Description

Product Overview: DSC6183HI2A-002K000T by Microchip Technology

The DSC6183HI2A-002K000T is a high-performance, precision MEMS oscillator from the reputable Microchip Technology. This innovative component is designed to deliver exceptional stability and accuracy for a wide range of electronic applications. With its compact footprint and surface-mount package, it is ideal for space-constrained applications where reliability and precision are paramount.

Key Features

  • Frequency Range: The oscillator operates at a fixed frequency of 2 kHz, making it suitable for applications requiring a low-frequency reference signal.
  • Supply Voltage: It is designed to work with a supply voltage of 1.8V, ensuring compatibility with low-voltage systems and contributing to overall power efficiency.
  • Stability: The DSC6183HI2A-002K000T boasts excellent frequency stability, which is crucial for maintaining the performance of time-sensitive circuits.
  • Output Type: This device offers a CMOS output, providing a digital signal that is easy to interface with other digital components.
  • Temperature Range: The oscillator is designed to operate over an industrial temperature range, ensuring reliable performance even in harsh environmental conditions.
  • Package: It comes in a compact 4-SMD, no lead package, allowing for efficient use of PCB space and simplifying the manufacturing process.
  • Applications: The DSC6183HI2A-002K000T is ideal for use in industrial control systems, consumer electronics, IoT devices, and any application where a stable and reliable clock source is needed.

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSC6183HI2A-002K000T is no exception. It is manufactured to meet the highest industry standards, ensuring longevity and consistent performance. Customers can trust this oscillator to deliver the precision and durability needed for their critical applications.

Conclusion

In conclusion, the DSC6183HI2A-002K000T MEMS oscillator is a testament to Microchip Technology's dedication to innovation and excellence in electronic components. With its stable frequency output, low power consumption, and robust design, this oscillator is an excellent choice for designers looking to enhance the reliability and efficiency of their electronic systems.

You May Also Be Interested in

Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us
Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess