EN
  • EN
  • DE

DSC6183CI2A-000K000

Part No DSC6183CI2A-000K000
Manufacturer Microchip Technology
Catalog Oscillators
Description TIMEFLASH MEMS OSCILLATOR ULTRA / XO (Standard) CMOS Oscillator 1.8V ~ 3.3V 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Tube
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Standard Package 110
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343928-DSC6183CI2A-000K000
Ultra Librarian 3D Model Ultra Librarian DSC6183CI2A-000K000 CAD Model

Description

Product Overview: Microchip Technology's DSC6183CI2A-000K000

Introducing the DSC6183CI2A-000K000, a cutting-edge MEMS oscillator from the trusted and innovative Microchip Technology. This high-performance, low-power oscillator is designed to meet the rigorous demands of modern electronic devices, providing a reliable and stable clocking solution for a variety of applications.

Key Features

  • Frequency Range: The DSC6183CI2A-000K000 offers a frequency range that is ideal for applications requiring precise timing solutions.
  • Supply Voltage: Operating at a nominal supply voltage, this device is engineered for energy efficiency, making it suitable for battery-powered and portable devices.
  • Stability: With excellent frequency stability, the oscillator ensures consistent performance over a range of environmental conditions, including temperature variations.
  • Form Factor: The compact package size allows for easy integration into space-constrained designs, without compromising on performance.
  • Output Type: The oscillator provides a clean, low-jitter output that is critical for high-speed digital circuits and communication interfaces.

Applications

The versatility of the DSC6183CI2A-000K000 makes it ideal for a wide array of applications. It is particularly well-suited for use in:

  • Consumer electronics such as smartphones, tablets, and wearables
  • Industrial control systems requiring precise timing
  • Automotive electronics where reliability and performance are paramount
  • Telecommunication infrastructure and networking equipment
  • Internet of Things (IoT) devices and smart home technology

Quality and Reliability

As with all Microchip Technology products, the DSC6183CI2A-000K000 is manufactured to the highest quality standards. The device undergoes rigorous testing to ensure it meets the stringent reliability requirements necessary for critical applications. Users can trust in the Microchip brand for consistent performance and long-term durability.

In summary, the DSC6183CI2A-000K000 from Microchip Technology is an exceptional choice for designers looking for a high-quality, reliable MEMS oscillator that combines performance with energy efficiency and a small footprint.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess