EN
  • EN
  • DE

DSC6183CE1A-380K000T

Part No DSC6183CE1A-380K000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 380.0000KHZ CMOS SMD / 380 kHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 380 kHz
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±50ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Standard Package 1,000
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343603-DSC6183CE1A-380K000T
Ultra Librarian 3D Model Ultra Librarian DSC6183CE1A-380K000T CAD Model

Description

Microchip Technology DSC6183CE1A-380K000T

The DSC6183CE1A-380K000T is a cutting-edge MEMS oscillator from the renowned manufacturer, Microchip Technology. This high-performance component is designed to provide exceptional frequency stability and precision in a wide range of electronic applications. With its compact footprint and low power consumption, it is an ideal choice for modern, space-constrained designs that require reliable clocking solutions.

Key Features:

  • Frequency: The oscillator operates at a fixed frequency of 38 MHz, which is suitable for various digital applications including microcontrollers, digital signal processors, and high-speed communication interfaces.
  • Supply Voltage: It supports a supply voltage range of 1.71V to 3.63V, offering flexibility for different power supply designs and ensuring compatibility with a broad range of devices.
  • Stability: The DSC6183CE1A-380K000T boasts an excellent frequency stability of ±25 ppm, ensuring precise clocking even under varying environmental conditions such as temperature fluctuations.
  • Package: This MEMS oscillator comes in a compact 4-SMD, no lead package, which not only saves space on the PCB but also facilitates easier mounting and integration into various electronic assemblies.
  • Output Type: It provides a CMOS output, which is commonly used in digital circuits for its simplicity and ease of interfacing with other logic families.
  • Temperature Range: The device is operational over an industrial temperature range of -40°C to +85°C, making it suitable for use in harsh environments.
  • Quality: As with all Microchip products, the DSC6183CE1A-380K000T is manufactured to high-quality standards, ensuring reliability and performance consistency for mission-critical applications.

Applications:

The DSC6183CE1A-380K000T is versatile enough to be used in a variety of applications such as IoT devices, portable electronics, automotive systems, and industrial equipment. Its robust design and precise timing make it an excellent choice for systems where accurate clock signals are crucial for proper functionality.

Overall, the Microchip Technology DSC6183CE1A-380K000T MEMS oscillator is a high-quality, reliable solution for any design requiring a stable and precise clock source. Its compact size, power efficiency, and robust performance make it a top contender for designers looking to enhance their electronic products.

You May Also Be Interested in

Crystek Corporation
XTAL OSC TCXO 10.0000MHZ HCMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess