EN
  • EN
  • DE

DSC613RI2A-0134

Part No DSC613RI2A-0134
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description 3-OUTPUT MEMS CLOCK GEN 24M 27M / LVCMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 6-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC613
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 24MHz
Frequency - Output 2 27MHz
Frequency - Output 3 32.768kHz
Output LVCMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 6.5mA
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height 0.035" (0.89mm)
Package / Case 6-VFLGA
Current - Supply (Disable) (Max) 1.5 µA
Base Product Number DSC613
Standard Package 140
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344000-DSC613RI2A-0134
Ultra Librarian 3D Model Ultra Librarian DSC613RI2A-0134 CAD Model

Description

Microchip Technology's DSC613RI2A-0134 Low-Power MEMS Oscillator

The DSC613RI2A-0134 is a state-of-the-art, low-power MEMS oscillator designed and manufactured by Microchip Technology. This precision device is a testament to Microchip's commitment to providing innovative timing solutions that meet the demands of modern electronic systems. The DSC613RI2A-0134 is ideal for a wide range of applications, including portable electronics, IoT devices, and wearables, where power efficiency and compact form factors are critical.

Key Features

  • Frequency Range: The oscillator operates at a stable frequency of 13.4 MHz, making it suitable for a variety of timing-critical applications.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the DSC613RI2A-0134 consumes minimal power, thereby extending the battery life of portable devices.
  • Compact Size: The device comes in a small 6-pin DFN package with dimensions of 2.5 x 2.0 mm, allowing for seamless integration into space-constrained designs.
  • Stability: It offers excellent frequency stability over a wide temperature range, ensuring reliable performance under varying environmental conditions.
  • Supply Voltage: The oscillator supports a supply voltage range of 1.71V to 3.63V, providing flexibility in different system power designs.
  • Output Drive: The DSC613RI2A-0134 features a low-power HCMOS output drive, compatible with a wide range of digital circuits.

Advantages

The integration of the DSC613RI2A-0134 into your design brings several advantages. Its low-power operation helps reduce overall system power consumption, which is crucial for battery-powered devices. The MEMS technology used in this oscillator ensures high reliability and reduced sensitivity to mechanical vibrations and shock, making it an excellent choice for applications in challenging environments. Moreover, its ease of integration due to the standard footprint and package size simplifies the design and manufacturing process, shortening the time-to-market for your products.

Applications

With its robust feature set, the DSC613RI2A-0134 is well-suited for a variety of applications, such as:

  • Smart wearables and fitness devices
  • Wireless communication systems
  • Portable consumer electronics
  • Internet of Things (IoT) devices
  • Industrial controls and automation

Microchip Technology's DSC613RI2A-0134 MEMS oscillator is an excellent choice for designers looking to optimize their products for power efficiency, reliability, and compactness.

You May Also Be Interested in

Seiko Epson Corporation
MG7050HAN 100.000000M-2ACJAA0: M
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Microchip Technology
MEMS CLOCK GENERATOR -40C-85C 25
Lowest to $9.4791
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess