EN
  • EN
  • DE

DSC613NA1A-01KDT

Part No DSC613NA1A-01KDT
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS CLOCK GEN DUAL 3-OUTPUT SMD / LVCMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 6-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC613
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Function Enable/Disable
Output LVCMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 125°C
Current - Supply (Max) 6.5mA
Size / Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height 0.035" (0.89mm)
Package / Case 6-VFLGA
Current - Supply (Disable) (Max) 3 mA
Base Product Number DSC613
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344379-DSC613NA1A-01KDT
Ultra Librarian 3D Model Ultra Librarian DSC613NA1A-01KDT CAD Model

Description

Introducing the DSC613NA1A-01KDT from Microchip Technology

The DSC613NA1A-01KDT is a cutting-edge, low-power, programmable MEMS clock generator designed to meet the rigorous demands of modern electronic systems. Manufactured by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions, this product offers a versatile and reliable solution for generating stable clock signals across a wide range of applications.

With its small footprint, the DSC613NA1A-01KDT is ideal for space-constrained applications. It is housed in a compact 6-pin DFN package that measures just 1.6mm x 1.2mm, providing an efficient use of PCB space without compromising on performance. This makes it an excellent choice for portable and wearable devices, IoT applications, and other electronic products where size and power consumption are critical considerations.

The device is capable of producing three output frequencies, which are selectable via I2C or pin-selectable settings, offering flexibility in design. It supports a wide frequency range, making it suitable for a variety of applications, from microprocessors and microcontrollers to communication devices and storage systems. The DSC613NA1A-01KDT also boasts excellent jitter performance, ensuring high signal integrity and reliable operation for sensitive electronic systems.

Power efficiency is another standout feature of the DSC613NA1A-01KDT. It operates with a low power consumption, which is essential for battery-operated devices where extending the battery life is paramount. Additionally, it has an integrated phase-locked loop (PLL) that contributes to its low-jitter performance, further enhancing its suitability for high-performance applications.

Overall, the DSC613NA1A-01KDT from Microchip Technology represents a versatile, high-performance solution for generating clock signals in a wide array of electronic products. Its combination of small size, low power consumption, and high signal integrity makes it a top choice for designers looking to optimize their system's performance and efficiency.

For more information or to place an order, visit Microchip Technology's official website or contact your local authorized distributor.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410
Seiko Epson Corporation
SG-8503CA 100.0M 125.0M-APRLZB:
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess