EN
  • EN
  • DE

DSC613NA1A-01KCT

Part No DSC613NA1A-01KCT
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS CLOCK GEN DUAL 3-OUTPUT SMD / LVCMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 6-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC613
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Function Enable/Disable
Output LVCMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 125°C
Current - Supply (Max) 6.5mA
Size / Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height 0.035" (0.89mm)
Package / Case 6-VFLGA
Current - Supply (Disable) (Max) 3 mA
Base Product Number DSC613
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344374-DSC613NA1A-01KCT
Ultra Librarian 3D Model Ultra Librarian DSC613NA1A-01KCT CAD Model

Description

Microchip Technology's DSC613NA1A-01KCT: A Compact and Versatile Clock Solution

Introducing the DSC613NA1A-01KCT, a state-of-the-art low-power, programmable clock generator from Microchip Technology. This innovative component is designed to meet the rigorous demands of modern electronic systems, providing a reliable and flexible clocking solution that simplifies design and reduces time to market.

The DSC613NA1A-01KCT is a member of Microchip’s family of MEMS-based clock generators, featuring a compact 6-pin DFN package with a footprint of just 1.6mm x 1.2mm. Despite its small size, it offers a robust feature set, including the ability to generate up to three output clocks from a single input frequency. Each output can be programmed to a different frequency, allowing for a high degree of customization to match specific application requirements.

One of the key advantages of the DSC613NA1A-01KCT is its low power consumption, making it an ideal choice for battery-operated devices where power efficiency is critical. Additionally, the device supports a wide operating voltage range from 1.71V to 3.63V, providing designers with flexibility in various power environments.

With an integrated phase-locked loop (PLL), the DSC613NA1A-01KCT can generate frequencies ranging from 2kHz to 100MHz, allowing it to serve a broad spectrum of applications, from microcontrollers and digital signal processors to communication peripherals and IoT devices. Furthermore, the clock generator offers excellent jitter and stability performance, ensuring high-quality clock signals for sensitive applications that require precise timing.

The DSC613NA1A-01KCT is also designed for ease of use. It can be programmed via I2C, which simplifies the configuration process and enables dynamic frequency changes on the fly. This feature is particularly useful for systems that need to switch between different operational modes with varying clock requirements.

In summary, the DSC613NA1A-01KCT from Microchip Technology is a versatile and efficient clock generator that combines small size, low power consumption, and high performance. It is an excellent choice for designers looking to optimize their clocking architecture across a wide range of electronic systems.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
OSCILLATOR VCSO CONFIGURABLE
Lowest to $43.6254
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess