EN
  • EN
  • DE

DSC612RL2A-018KT

Part No DSC612RL2A-018KT
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GENERATOR 6VFLGA / Clock Generator IC 100MHz 1 6-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Series DSC612
Package Tape & Reel
Type Clock Generator
PLL Yes
Output LVCMOS
Number of Circuits 1
Frequency - Max 100MHz
Divider/Multiplier Yes/No
Voltage - Supply 1.71V ~ 3.63V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 6-VFLGA
Supplier Device Package 6-VFLGA (2.5x2)
Base Product Number DSC612
Standard Package 1,000
REACH Status REACH Unaffected
Win Source Part Number 1344265-DSC612RL2A-018KT
Ultra Librarian 3D Model Ultra Librarian DSC612RL2A-018KT CAD Model

Description

Product Overview: DSC612RL2A-018KT from Microchip Technology

The DSC612RL2A-018KT is a sophisticated and versatile silicon oscillator from the renowned manufacturer Microchip Technology. This high-performance component is designed to offer both reliability and precision in a wide array of electronic applications. It is a perfect choice for designers looking for a stable and flexible clocking solution that can cater to the needs of modern digital devices.

Key Features

  • Frequency Range: The DSC612RL2A-018KT provides a frequency range that is suitable for various applications, ensuring compatibility with different system requirements.
  • Low Power Consumption: With an emphasis on energy efficiency, this oscillator minimizes power usage, making it ideal for battery-powered devices and applications where power conservation is critical.
  • Stability: The oscillator offers excellent frequency stability, a vital factor for maintaining the integrity of digital signals and ensuring the reliable operation of the end product.
  • Compact Form Factor: Its small size allows for integration into space-constrained designs without compromising performance, providing greater design flexibility.
  • Temperature Range: The device operates across a wide temperature range, ensuring consistent performance even under varying environmental conditions.

Applications

The DSC612RL2A-018KT is suited for a broad spectrum of applications, including but not limited to:

  • Consumer electronics such as wearable devices, smart home gadgets, and portable media players.
  • Industrial control systems where precision and durability are paramount.
  • Automotive electronics that require robust components capable of withstanding harsh conditions.
  • Telecommunication infrastructure and networking equipment, where signal integrity is crucial.

Quality and Support

Microchip Technology is known for its commitment to quality and the DSC612RL2A-018KT is no exception. Customers can expect comprehensive technical support and documentation, ensuring ease of integration and a smooth design process. Moreover, long-term availability and lifecycle support from Microchip Technology make this product a reliable choice for future-proof designs.

With its blend of performance, efficiency, and compactness, the DSC612RL2A-018KT stands out as an exemplary solution for designers seeking a high-quality clock source from a trusted supplier in the semiconductor industry.

You May Also Be Interested in

Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7536
Renesas Electronics America
IC MULT ZDB 32TQFP
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7993
Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 16SOIC
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess