EN
  • EN
  • DE

DSC2233FI2-G0002

Part No DSC2233FI2-G0002
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC XO 2.25V-3.6V 14SMD / LVDS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC2233
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 100MHz, 125MHz
Frequency - Output 2 100MHz, 125MHz
Function Enable/Disable
Output LVDS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 38mA (Typ)
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height 0.035" (0.90mm)
Package / Case 14-SMD, No Lead
Base Product Number DSC2233
Standard Package 110
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343438-DSC2233FI2-G0002
Ultra Librarian 3D Model Ultra Librarian DSC2233FI2-G0002 CAD Model

Description

Product Overview: DSC2233FI2-G0002 by Microchip Technology

The DSC2233FI2-G0002 is a high-performance, precision digital signal controller (DSC) developed by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is designed to cater to the demanding requirements of advanced digital signal processing applications across various industries including automotive, industrial control, telecommunications, and consumer electronics.

Key Features:

  • High-Speed CPU: At the core of the DSC2233FI2-G0002 lies a powerful CPU that can execute instructions efficiently, making it ideal for applications that require high-speed data processing and real-time control.
  • Memory: The device comes with ample onboard memory, including Flash for program storage and RAM for data, ensuring smooth operation and the ability to handle complex algorithms and control tasks.
  • Robust I/O Capabilities: With a range of input/output options, the DSC2233FI2-G0002 provides flexibility for interfacing with external devices, sensors, and actuators. This includes PWM outputs, analog-to-digital converters (ADCs), and communication ports such as UART, SPI, and I2C.
  • Advanced Peripherals: The inclusion of advanced peripherals such as motor control PWMs, quadrature encoders, and a variety of timers support the development of sophisticated control systems.
  • Power Management: With its power management features, the DSC2233FI2-G0002 ensures efficient operation, reducing power consumption and heat generation, which is critical for embedded applications.
  • Development Support: Microchip Technology provides comprehensive development tools for the DSC2233FI2-G0002, including software libraries, development boards, and integrated development environments (IDEs) to streamline the development process and reduce time-to-market.

Applications:

The versatility of the DSC2233FI2-G0002 makes it suitable for a wide range of applications, such as:

  • Advanced motor control systems
  • Power supply and conversion
  • Audio and speech processing
  • Industrial automation and process control
  • Automotive control systems
  • Internet of Things (IoT) devices

With its robust feature set and support for complex digital signal processing tasks, the DSC2233FI2-G0002 from Microchip Technology stands as a reliable and versatile solution for engineers and developers looking to push the boundaries of innovation in their embedded systems.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Microchip Technology
MEMS CLOCK GENERATOR -40C-85C 25
Lowest to $9.4791
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / LVCMOS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-VFQFN Exposed Pad
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess