EN
  • EN
  • DE

DSC6122HI2A-00AU

Part No DSC6122HI2A-00AU
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC (FS) ULTRA LOW POWER LV / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VFLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Bag
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 50MHz, 100MHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height 0.035" (0.89mm)
Package / Case 4-VFLGA
Standard Package 100
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343332-DSC6122HI2A-00AU
Ultra Librarian 3D Model Ultra Librarian DSC6122HI2A-00AU CAD Model

Description

The DSC6122HI2A-00AU is a high-performance, low-power, miniature MEMS oscillator from the renowned manufacturer Microchip Technology. This precision device is designed to provide reliable and stable clock signals for a wide array of electronic applications, ranging from consumer electronics to industrial and automotive systems.

Key Features

  • Frequency Range: This oscillator operates at a fixed frequency of 0 MHz, which is suitable for various applications that require consistent timing solutions.
  • Supply Voltage: It supports a supply voltage range from 1.71V to 3.63V, accommodating various power supply requirements and ensuring compatibility with both 3.3V and 1.8V logic levels.
  • Output Type: The DSC6122HI2A-00AU features a CMOS output, providing a square wave signal that is essential for digital circuit synchronization.
  • Package: Encased in a 4-SMD, no lead package, it is compact and suitable for space-constrained applications while also providing ease of integration into surface-mount technology (SMT) assembly processes.
  • Temperature Stability: With a temperature stability of ±25ppm, this oscillator maintains a consistent frequency over a wide temperature range, ensuring reliable operation under varying environmental conditions.
  • Low Power Consumption: Designed for energy efficiency, the DSC6122HI2A-00AU is an ideal solution for battery-powered devices, contributing to longer battery life and reduced power costs.

Applications

The versatility of the DSC6122HI2A-00AU makes it an excellent choice for a multitude of applications, including but not limited to:

  • Portable electronics such as smartphones, tablets, and wearables
  • Internet of Things (IoT) devices
  • Industrial control systems
  • Automotive electronics
  • Networking equipment, including routers and switches

In conclusion, the DSC6122HI2A-00AU from Microchip Technology is a robust and versatile MEMS oscillator that offers a blend of performance, power efficiency, and compactness, making it an ideal clock solution for a wide range of electronic devices.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
SG-8503CA 100.0M 125.0M-APRLZB:
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Skyworks Solutions Inc.
DIFFERENTIAL/SINGLE-ENDED; ANY F / LVDS XO (Standard) Pin Configurable Oscillator 1.8V, 2.5V, 3.3V 8-SMD, No Lead
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess