EN
  • EN
  • DE

DSC6111JI3B-019.2000

Part No DSC6111JI3B-019.2000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC AUTO LOWPWR -40C-85C / 19.2 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-VLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XXB
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 19.2 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VLGA
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Current - Supply (Disable) (Max) 1.5µA
Base Product Number DSC6111
Standard Package 140
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344230-DSC6111JI3B-019.2000
Ultra Librarian 3D Model Ultra Librarian DSC6111JI3B-019.2000 CAD Model

Description

Microchip Technology's DSC6111JI3B-019.2000 MEMS Oscillator

Microchip Technology presents the DSC6111JI3B-019.2000, a premier MEMS (Micro-Electro-Mechanical Systems) oscillator designed for advanced electronic applications. This highly reliable and precise timing solution is engineered to meet the rigorous demands of modern electronics, offering a stable and accurate clock signal that is essential for digital circuits.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 19.2000 MHz, providing a consistent and precise clock signal.
  • Package: Encased in a compact 4-SMD, no lead package, the DSC6111JI3B-019.2000 is designed for space-constrained applications, offering a minimal footprint on the PCB.
  • Supply Voltage: It operates at a nominal supply voltage of 1.8V, catering to low-power requirements and contributing to overall power efficiency in electronic systems.
  • Stability: The oscillator boasts excellent frequency stability, ensuring reliable performance over a range of environmental conditions.
  • Output Type: It features a CMOS output, delivering a square wave that is compatible with a wide variety of digital circuits.

Applications

The DSC6111JI3B-019.2000 is ideal for use in a diverse array of applications, including but not limited to:

  • Consumer electronics such as wearables and smart devices
  • Industrial automation and control systems
  • Telecommunications infrastructure
  • Automotive electronics
  • Internet of Things (IoT) devices

Quality and Reliability

As with all products from Microchip Technology, the DSC6111JI3B-019.2000 is manufactured to the highest quality standards. It is designed to withstand harsh industrial environments and is rigorously tested to ensure performance and durability. Customers can trust this MEMS oscillator to deliver consistent operation and contribute to the longevity of their products.

Environmental Compliance

The DSC6111JI3B-019.2000 is compliant with RoHS (Restriction of Hazardous Substances), ensuring that it meets global environmental standards and is free from harmful substances.

With its combination of precision, reliability, and compact design, Microchip Technology's DSC6111JI3B-019.2000 MEMS oscillator is an excellent choice for designers seeking a high-performance timing solution for their electronic projects.

You May Also Be Interested in

Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC TCXO 10.0000MHZ HCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess