EN
  • EN
  • DE

DSC6111HL1B-010.0000

Part No DSC6111HL1B-010.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC SMD / 10 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-VFLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XXB
Package Bag
Base Resonator MEMS
Type XO (Standard)
Frequency 10 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VFLGA
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height - Seated (Max) 0.035" (0.89mm)
Base Product Number DSC6111
Standard Package 100
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343021-DSC6111HL1B-010.0000
Ultra Librarian 3D Model Ultra Librarian DSC6111HL1B-010.0000 CAD Model

Description

The DSC6111HL1B-010.0000 is a high-performance, precision MEMS oscillator from the reputable Microchip Technology. Designed to meet the stringent demands of modern electronic devices, this oscillator offers a stable and reliable frequency source for a wide range of applications including IoT devices, consumer electronics, and industrial systems.

Key Features

  • Frequency: The oscillator provides a fixed output frequency of 10.0000 MHz, which is ideal for applications requiring a standard clock frequency.
  • Package: It comes in a compact 4-SMD, no lead package, making it suitable for space-constrained applications.
  • Supply Voltage: This device operates at a nominal supply voltage of 1.8V, which helps in reducing the overall power consumption of the system.
  • Stability: The DSC6111HL1B-010.0000 offers excellent frequency stability, ensuring consistent performance over a range of environmental conditions.
  • Temperature Range: It is designed to operate over an industrial temperature range of -40°C to +85°C, making it robust for various harsh environments.

Performance and Reliability

The oscillator utilizes MEMS (Micro-Electro-Mechanical Systems) technology which provides superior shock and vibration resistance compared to traditional quartz crystal oscillators. This robustness makes the DSC6111HL1B-010.0000 an ideal choice for applications that may encounter mechanical stress.

Applications

The DSC6111HL1B-010.0000 is versatile and can be used in a multitude of applications. Its precise timing characteristics make it suitable for:

  • Wireless communication systems
  • Portable and battery-powered devices
  • Industrial controls and automation
  • Networking equipment such as routers and switches
  • Wearable technology

Environmental Compliance

Microchip Technology is committed to environmental sustainability. The DSC6111HL1B-010.0000 is RoHS compliant, ensuring that it meets the European Union's directive on the restriction of hazardous substances in electronic equipment.

About Microchip Technology

Microchip Technology is a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions, providing low-risk product development, lower total system cost, and faster time to market for thousands of diverse customer applications worldwide.

You May Also Be Interested in

ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
Crystek Corporation
XTAL OSC TCXO 10.0000MHZ HCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess