EN
  • EN
  • DE

DSC6111CE2A-033.3333T

Part No DSC6111CE2A-033.3333T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC LVCMOS 25PPM 3.2X2.5MM / 33.3333 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 33.3333 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 80µA (Typ)
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343329-DSC6111CE2A-033.3333T
Ultra Librarian 3D Model Ultra Librarian DSC6111CE2A-033.3333T CAD Model

Description

Microchip Technology DSC6111CE2A-033.3333T MEMS Oscillator

The DSC6111CE2A-033.3333T is a high-performance, low-power MEMS oscillator from Microchip Technology, designed to provide reliable and stable clock signals for a wide range of electronic applications. This precision oscillator operates at a fixed frequency of 33.3333 MHz, making it an ideal choice for use in telecommunications, consumer electronics, and industrial systems that require a precise timing solution.

Constructed with state-of-the-art MEMS (Micro-Electro-Mechanical Systems) technology, the DSC6111CE2A-033.3333T offers several advantages over traditional crystal oscillators, including better shock and vibration resistance, and reduced size and power consumption. These features make it particularly suitable for portable and battery-powered devices where space and power are at a premium.

The compact package size of this MEMS oscillator, with dimensions of 2.5mm x 2.0mm, allows for easy integration into space-constrained designs without sacrificing performance. Furthermore, it is designed to operate over an industrial temperature range of -40°C to +85°C, ensuring consistent performance under varying environmental conditions.

Key features of the DSC6111CE2A-033.3333T include:

  • Low power consumption, which extends battery life in portable devices.
  • A stable frequency output with a low jitter of less than 1 picosecond, providing a reliable clock source for high-speed digital systems.
  • Supply voltage range of 1.71V to 3.63V, accommodating a variety of design specifications.
  • Output enable/disable function that allows the user to control the oscillator output, which can be useful for power-saving modes.
  • RoHS and REACH compliant, ensuring adherence to environmental standards and regulations.

With its robust design and versatile features, the DSC6111CE2A-033.3333T from Microchip Technology is a superior choice for designers looking to improve the reliability and efficiency of their electronic systems. Its ease of integration, coupled with Microchip's reputation for quality and support, makes this MEMS oscillator a go-to component for precision timing solutions.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess