EN
  • EN
  • DE

DSC6111CE2A-022.5792

Part No DSC6111CE2A-022.5792
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC ULTRA LOW POWER LVCMOS / 22.5792 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Bag
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 22.5792 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 80µA (Typ)
Standard Package 110
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343241-DSC6111CE2A-022.5792
Ultra Librarian 3D Model Ultra Librarian DSC6111CE2A-022.5792 CAD Model

Description

Product Overview

The DSC6111CE2A-022.5792 is a high-performance, low-power precision oscillator from Microchip Technology, designed to meet the stringent requirements of today's advanced electronic systems. This MEMS (Micro-Electro-Mechanical Systems) based device offers a reliable frequency source with a compact footprint, making it an ideal choice for space-constrained applications.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 22.5792 MHz, which is a common frequency used for digital audio equipment, allowing for easy integration into multimedia systems.
  • Stability: It offers excellent frequency stability over a wide temperature range, ensuring consistent performance under varying environmental conditions.
  • Supply Voltage: The DSC6111CE2A-022.5792 is designed to operate at a supply voltage of 2.5V to 3.3V, accommodating a range of power supply specifications.
  • Low Power Consumption: With its low power consumption, this oscillator is well-suited for battery-powered devices, helping to extend the operational life of the product.
  • Form Factor: The device comes in a compact 2.5 x 2.0 mm ceramic package, which is ideal for applications where board space is at a premium.
  • Output Type: It features a CMOS output, providing a square wave signal that is compatible with most digital logic families.
  • RoHS Compliant: The product is RoHS compliant, ensuring adherence to environmental standards and regulations.

Applications

The DSC6111CE2A-022.5792 is versatile and can be used in various applications, including:

  • Portable electronic devices
  • IoT devices
  • Industrial control systems
  • Networking equipment
  • Consumer electronics
  • Audio and video systems

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSC6111CE2A-022.5792 is no exception. This oscillator is subjected to rigorous testing and quality control measures to ensure it meets the high standards expected by industry professionals. Users can trust in the reliability and performance of this product for their critical applications.

You May Also Be Interested in

Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess