EN
  • EN
  • DE

DSC6111CE1A-002.0000T

Part No DSC6111CE1A-002.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 2.0000MHZ CMOS SMD / 2 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 2 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±50ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Standard Package 1,000
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343423-DSC6111CE1A-002.0000T
Ultra Librarian 3D Model Ultra Librarian DSC6111CE1A-002.0000T CAD Model

Description

Microchip Technology's DSC6111CE1A-002.0000T MEMS Oscillator

The DSC6111CE1A-002.0000T is a high-performance, precision MEMS (Micro-Electro-Mechanical Systems) oscillator from Microchip Technology, designed to deliver exceptional stability and reliability for a wide range of electronic applications. This component is part of Microchip's extensive portfolio of timing solutions, offering designers an alternative to traditional crystal oscillators with the benefits of MEMS technology.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 2.0000 MHz, providing a stable timing solution for various applications.
  • Supply Voltage: It supports a supply voltage range of 1.71V to 3.63V, making it versatile for different power environments.
  • Low Power Consumption: With its low power consumption, the DSC6111CE1A-002.0000T is ideal for battery-powered devices, helping to extend battery life and reduce energy costs.
  • Compact Size: The device comes in a compact 2.5mm x 2.0mm 6-SMD, no lead package, allowing for easy integration into space-constrained designs.
  • Temperature Stability: It offers excellent temperature stability, ensuring consistent performance across a wide temperature range.
  • Output Type: The oscillator provides a CMOS output, which is compatible with most digital circuits.

Applications

The DSC6111CE1A-002.0000T is suitable for a variety of applications, including:

  • Portable electronic devices
  • Wearable technology
  • Wireless communication systems
  • Internet of Things (IoT) devices
  • Industrial and automotive electronics

Advantages of MEMS Technology

MEMS oscillators like the DSC6111CE1A-002.0000T offer several advantages over traditional quartz crystal oscillators. They are less susceptible to mechanical shock and vibration, making them more reliable in harsh environments. Additionally, MEMS devices have shorter lead times and better scalability for mass production. Their integrated nature also allows for easier PCB design and layout, reducing design complexity and time to market.

With its combination of high stability, low power consumption, and compact form factor, the DSC6111CE1A-002.0000T from Microchip Technology is an excellent choice for engineers looking to enhance the performance and reliability of their electronic designs.

You May Also Be Interested in

Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess