EN
  • EN
  • DE

DSC6083HE1A-500K000

Part No DSC6083HE1A-500K000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 500.0000KHZ CMOS SMD / 500 kHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V 4-VFLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Bag
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 500 kHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 1.3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VFLGA
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height - Seated (Max) 0.035" (0.90mm)
Standard Package 100
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343361-DSC6083HE1A-500K000
Ultra Librarian 3D Model Ultra Librarian DSC6083HE1A-500K000 CAD Model

Description

The DSC6083HE1A-500K000 from Microchip Technology is a cutting-edge MEMS (Micro-Electro-Mechanical Systems) oscillator that provides a high-stability timing solution for a broad range of electronic applications. This device is particularly designed for those who require a compact, low-power, and precise clock source.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 500 kHz, which is suitable for various low-frequency applications.
  • Supply Voltage: It operates at a voltage range of 1.71V to 3.63V, making it versatile for use in both 1.8V and 3.3V power supply environments.
  • Stability: The DSC6083HE1A-500K000 offers excellent frequency stability, ensuring reliable operation even under varying environmental conditions.
  • Size: With an ultra-compact footprint, it comes in a 4-SMD, no lead package, which makes it ideal for space-constrained applications.
  • Power Consumption: This MEMS oscillator is designed for low power consumption, thus extending battery life in portable devices.
  • Output Type: It provides a CMOS output, which is a common standard for digital circuits, ensuring compatibility with a wide range of electronic components.

Applications

The DSC6083HE1A-500K000 is suited for a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Industrial and automotive electronics
  • Consumer electronics
  • Wireless communication systems
  • Internet of Things (IoT) devices

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability. The DSC6083HE1A-500K000 is manufactured to meet high standards, ensuring dependable performance for critical and sensitive applications. Its robust design is aimed at providing a long operational lifespan even in challenging conditions.

For designers and engineers looking for a stable, reliable, and efficient timing solution, the DSC6083HE1A-500K000 from Microchip Technology is an excellent choice that combines performance with practicality.

You May Also Be Interested in

AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess