EN
  • EN
  • DE

DSC6051JI3B-050.0000T

Part No DSC6051JI3B-050.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS AUTO -40C-85C SMD / 50 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-VLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC60XXB
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 50 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 1.3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VLGA
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Current - Supply (Disable) (Max) 1.5µA (Typ)
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344407-DSC6051JI3B-050.0000T
Ultra Librarian 3D Model Ultra Librarian DSC6051JI3B-050.0000T CAD Model

Description

The DSC6051JI3B-050.0000T is a cutting-edge silicon MEMS oscillator from the reputable semiconductor manufacturer, Microchip Technology. This high-performance, low-power oscillator is designed to be a reliable and accurate timing solution for a wide range of electronic applications.

Key Features

  • Frequency: The device boasts a precise frequency of 50.0000 MHz, which is ideal for applications requiring a stable and consistent clock signal.
  • Supply Voltage: It operates at a nominal supply voltage of 1.8V to 3.3V, making it versatile for various power environments and ensuring power efficiency within the system.
  • Stability: The oscillator offers excellent frequency stability, which is critical for maintaining performance over a range of operating conditions.
  • Packaging: Housed in a compact 4-SMD, no lead package, the DSC6051JI3B-050.0000T is suitable for space-constrained applications without compromising on functionality.
  • Temperature Range: With an operational temperature range from -40°C to +85°C, it is robust enough to withstand harsh environmental conditions.
  • Output Type: The device features a CMOS output, which is compatible with most digital circuits, providing a broad range of interfacing options.

Applications

The DSC6051JI3B-050.0000T is an ideal component for various applications including:

  • Consumer electronics such as smart devices and wearables
  • Industrial automation and control systems
  • Telecommunication infrastructure and networking equipment
  • Internet of Things (IoT) devices
  • Portable medical devices and healthcare technology

Advantages

This Microchip Technology oscillator provides several advantages over traditional quartz-based oscillators:

  • Improved reliability and robustness due to the absence of moving parts
  • Lower power consumption, which extends battery life in portable applications
  • Reduced size and footprint, enabling integration into miniaturized electronic systems
  • Faster start-up time, allowing for quicker system boot and wake-up from low-power modes

In summary, the DSC6051JI3B-050.0000T from Microchip Technology is a high-quality, silicon-based MEMS oscillator that provides a stable and accurate timing solution for modern electronic systems. Its features and benefits make it a superior choice for designers looking to enhance the performance and reliability of their products.

You May Also Be Interested in

Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 153.6000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVPECL
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 312.5000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 125.0000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Lowest to $36.4465
Skyworks Solutions Inc.
XTAL OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess