EN
  • EN
  • DE

H5PS1G63JFR-S5I

Part No H5PS1G63JFR-S5I
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR2-800 64Mx16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 942211-H5PS1G63JFR-S5I
Series *
Ultra Librarian 3D Model Ultra Librarian H5PS1G63JFR-S5I CAD Model

Description

The H5PS1G63JFR-S5I is a DDR SDRAM (Double Data Rate Synchronous Dynamic Random-Access Memory) component manufactured by Hynix Semiconductor. It's designed to provide a balance between performance and power consumption, making it suitable for a variety of applications.

Applications:

  • Set-Top Boxes: Provides memory for processing and displaying content.
  • Digital TVs: Used for storing image and audio data.
  • Networking Equipment: Implemented in routers and switches for data buffering and routing.
  • Industrial Control Systems: Suitable for embedded applications requiring reliable memory.
  • Automotive Electronics: Can be found in infotainment systems and other automotive applications.

Features:

  • Double Data Rate (DDR) Technology: Doubles the data transfer rate by transferring data on both edges of the clock signal.
  • Low Power Consumption: Designed for energy efficiency.
  • Compact Packaging: Allows for efficient use of board space.
  • Auto Refresh: Automatically refreshes memory cells to prevent data loss.
  • Write Masking: Provides flexibility in writing data to memory.

Benefits:

  • Improved System Performance: Provides adequate memory bandwidth for many applications.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.
  • Smaller Footprint: Compact packaging allows for smaller and more densely populated boards.
  • Reliable Data Storage: Auto refresh ensures data integrity.
  • Flexible Memory Management: Write masking allows for efficient memory utilization.

Additional Details:

The H5PS1G63JFR-S5I is characterized by its capacity, speed grade, and operating voltage. It adheres to industry-standard DDR specifications, ensuring compatibility with various memory controllers. The official Hynix datasheet provides detailed technical information, including timing parameters, voltage requirements, and temperature ranges. The "S5I" likely refers to a specific speed bin and temperature rating. This memory component provides a reliable and cost-effective solution for a range of applications where moderate performance and low power consumption are important.

You May Also Be Interested in

Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess