EN
  • EN
  • DE

DSC6051CE2A-003.0720T

Part No DSC6051CE2A-003.0720T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 3.0720MHZ CMOS SMD / 3.072 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 3.072 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 1.3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343287-DSC6051CE2A-003.0720T
Ultra Librarian 3D Model Ultra Librarian DSC6051CE2A-003.0720T CAD Model

Description

Product Overview: DSC6051CE2A-003.0720T

The DSC6051CE2A-003.0720T is a high-quality, low-power silicon MEMS oscillator designed and manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This precision oscillator is a part of Microchip's extensive clock and timing solutions, offering a reliable and cost-effective alternative to traditional crystal oscillators.

Key Features

  • Frequency: The DSC6051CE2A-003.0720T provides a stable frequency output of 3.0720 MHz, which is ideal for various applications requiring precise timing solutions.
  • Supply Voltage: It operates at a nominal supply voltage of 2.5V to 3.3V, making it suitable for battery-powered and energy-efficient designs.
  • Stability: The oscillator maintains excellent frequency stability over a wide temperature range, ensuring consistent performance in diverse operating conditions.
  • Form Factor: This device comes in a compact 4-SMD, No Lead package, allowing for easy integration into space-constrained applications.
  • Output Type: It features an enable/disable function that allows for the output to be seamlessly integrated into power-saving modes within electronic systems.

Applications

The DSC6051CE2A-003.0720T is versatile and can be used across a broad range of applications, including:

  • Portable electronic devices
  • Wireless communication systems
  • Internet of Things (IoT) devices
  • Industrial controls
  • Automotive electronics

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSC6051CE2A-003.0720T is no exception. It is designed to meet stringent industry standards, ensuring high reliability and performance. The product is also supported by Microchip's customer service and technical support, providing additional peace of mind for designers and engineers integrating this oscillator into their systems.

In summary, the DSC6051CE2A-003.0720T from Microchip Technology represents a modern, efficient, and reliable timing solution for a myriad of electronic applications, delivering the performance and durability expected from a global leader in semiconductor design and manufacturing.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess