EN
  • EN
  • DE

DSC6051CE2A-003.0720

Part No DSC6051CE2A-003.0720
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 3.0720MHZ CMOS SMD / 3.072 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Tube
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 3.072 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 1.3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Standard Package 110
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343322-DSC6051CE2A-003.0720
Ultra Librarian 3D Model Ultra Librarian DSC6051CE2A-003.0720 CAD Model

Description

Product Overview: DSC6051CE2A-003.0720

The DSC6051CE2A-003.0720 is a cutting-edge MEMS oscillator from the renowned manufacturer Microchip Technology. This highly stable and reliable timing solution is designed to meet the demanding requirements of modern electronic devices. With its compact footprint and low power consumption, it is an ideal choice for a wide range of applications including portable electronics, IoT devices, and industrial systems.

Key Features

  • Frequency: The oscillator operates at a precise frequency of 3.0720 MHz, providing a stable clock output for your circuit.
  • Supply Voltage: It is designed to work with a supply voltage of 1.8V, catering to low-power applications and helping to conserve energy in battery-operated devices.
  • Package: The DSC6051CE2A-003.0720 comes in a compact 4-SMD, no lead package, making it suitable for space-constrained applications.
  • Temperature Stability: This oscillator maintains stable performance over a wide temperature range, ensuring reliable operation under varying environmental conditions.
  • Low Jitter: The device boasts low phase jitter, which is crucial for high-speed digital communication, audio/video streaming, and other applications that require precise timing signals.

Applications

The DSC6051CE2A-003.0720 is versatile and can be used in a multitude of applications such as:

  • Consumer electronics like wearables and smart home devices
  • Industrial control systems
  • Wireless communication equipment
  • Internet of Things (IoT) devices
  • Portable medical equipment

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSC6051CE2A-003.0720 is no exception. It is built to the highest standards of quality and reliability, ensuring that it meets the stringent requirements of the industry and provides consistent performance over its lifespan.

Environmental Compliance

In addition to its technical capabilities, the DSC6051CE2A-003.0720 is designed with environmental considerations in mind. It is RoHS compliant, meaning it adheres to restrictions on the use of certain hazardous substances in electronic equipment.

Whether you're designing a new system or upgrading an existing one, the DSC6051CE2A-003.0720 from Microchip Technology offers a perfect blend of performance, reliability, and environmental responsibility, making it an excellent choice for your timing solution needs.

You May Also Be Interested in

Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess