Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 74.1758MHz, 74.25MHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 1.3mA (Typ)
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height 0.035" (0.89mm)
Package / Case 4-VLGA
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343186-DSC6023JI2A-00A7T
Ultra Librarian 3D Model Ultra Librarian DSC6023JI2A-00A7T CAD Model

Description

The DSC6023JI2A-00A7T is a cutting-edge MEMS oscillator from Microchip Technology, renowned for its precision and reliability in a wide range of electronic applications. This miniature, low-power component is designed to serve as a highly stable frequency source, making it an ideal choice for modern electronic devices that require consistent timing for optimal performance.

Key Features

  • Frequency Range: The oscillator operates at a fixed frequency of 7 MHz, providing a stable clock output suitable for various digital applications.
  • Supply Voltage: It is designed to work with a supply voltage of 1.8V, catering to low-power devices and helping to maintain energy efficiency in your designs.
  • Package: Encased in a compact 4-SMD, no lead package, the DSC6023JI2A-00A7T boasts a small footprint, making it perfect for space-constrained applications.
  • Temperature Stability: This oscillator maintains high stability across a broad temperature range, ensuring reliable performance under varying environmental conditions.
  • Long-term reliability: Microchip Technology's commitment to quality ensures that this oscillator provides consistent performance over its operational lifespan, translating to fewer maintenance issues and longer device service life.

Applications

The DSC6023JI2A-00A7T is versatile and can be used in a variety of applications, including:

  • Wireless communications
  • Portable electronics
  • Internet of Things (IoT) devices
  • Industrial controls
  • Medical monitoring equipment

Why Choose the DSC6023JI2A-00A7T?

Choosing the DSC6023JI2A-00A7T from Microchip Technology means selecting an oscillator that delivers precise timing solutions with minimal power consumption. Its robust design ensures that it can withstand the rigors of various operating conditions while maintaining its accuracy. Whether you're developing consumer electronics or sophisticated industrial machinery, the DSC6023JI2A-00A7T offers the reliability and performance needed to keep your applications running smoothly.

You May Also Be Interested in

Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / HCSL XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-SMD, No Lead
Need more? Email Us
ECAD model for DSC2144FI2-E0023T
Skyworks Solutions Inc.
DIFFERENTIAL/SINGLE-ENDED; ANY F / LVDS XO (Standard) Pin Configurable Oscillator 1.8V, 2.5V, 3.3V 8-SMD, No Lead
Need more? Email Us
ECAD model for 544BCEA002375CCG
Skyworks Solutions Inc.
XTAL OSC VCXO 3.3V 6SMD / LVPECL VCXO Pin Configurable Oscillator 3.3V 6-SMD, No Lead
Need more? Email Us
ECAD model for 552AC000005DG
Skyworks Solutions Inc.
DIFFERENTIAL/SINGLE-ENDED; ANY F / LVDS XO (Standard) Pin Configurable Oscillator 1.8V, 2.5V, 3.3V 8-SMD, No Lead
Need more? Email Us
ECAD model for 544BCEA002375CCGR
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / HCSL XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-VFQFN Exposed Pad
Need more? Email Us
ECAD model for DSC2044FE1-H0003T
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD
Need more? Email Us
ECAD model for DSC2010FI2-A0001
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
ECAD model for SG-8504CA 62.5M 0008A-APRLZ0
Microchip Technology
MEMS OSC (FS) ULTRA LOW POWER LV / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VDFN
Need more? Email Us
ECAD model for DSC6121CI2A-00AM
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
ECAD model for SG-8504CA 75.0M 0007A-APRLZ0

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention