EN
  • EN
  • DE

MOC3032TM

Part No MOC3032TM
Manufacturer ON Semiconductor
Catalog Optoisolators - Triac, SCR Output
Description 6-PIN DIP ZERO-CROSS OPTOISOLATORS TRIAC DRIVER OUTPUT (250/400 VOLT PEAK) | OPTOISOLATOR 4.17KV TRIAC 6DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Output Type Triac
Zero Crossing Circuit Yes
Voltage - Isolation 4170Vrms
Voltage - Off State 250V
Static dV/dt (Minimum) 1kV/μs
Current - LED Trigger (Ift) (Maximum) 10mA
Current - Hold (Ih) 400μA
Voltage - Forward (Vf) 1.25V
Current - DC Forward (If) (Maximum) 60mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 6-DIP (0.400", 10.16mm)
Supplier Device Package 6-DIP
Approvals UL
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1225787-MOC3032TM
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MOC3032TM CAD Model

Description

ON Semiconductor MOC3032TM Optoisolator Triac Driver

The ON Semiconductor MOC3032TM is a versatile optoisolator triac driver designed for interfacing digital logic systems to equipment powered by AC mains. This crucial component provides a high degree of electrical isolation between input and output, making it an ideal choice for applications requiring the control of high voltage AC loads with low voltage digital signals.

Key Features

  • High Isolation Voltage: The MOC3032TM offers a minimum isolation voltage of 7500V peak, ensuring safe operation even in high voltage environments.
  • Zero Crossing Circuit: It includes a zero crossing circuit to limit the generation of voltage transients during switching, thereby reducing electrical noise and extending the life of the triac.
  • High Surge Capability: With its ability to handle surge currents, the MOC3032TM is capable of managing applications with inrush currents without degradation.
  • Low Input Current Requirements: The device operates with a very low input current, making it compatible with a wide range of microcontrollers and digital logic circuits.

Applications

The MOC3032TM is commonly used in a variety of applications including:

  • Solid-state relays
  • AC motor controls
  • Lighting controls and dimmers
  • Industrial controls

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MOC3032TM is no exception. It is designed to meet stringent standards, ensuring reliable performance even in demanding industrial environments. The device is also RoHS compliant, reflecting the company's dedication to environmental sustainability.

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the official datasheet provided by ON Semiconductor. This resource offers comprehensive information on the electrical characteristics, recommended operating conditions, and package details for the MOC3032TM.

You May Also Be Interested in

Vishay
OPTOISOLTR 5.3KV TRIAC 1CH 6-DIP
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISOLTR 3.75KV TRIAC 1CH 6SOP
Need more? Email Us
Panasonic
OPTOISOLATOR 5KV TRIAC 1CH 6-DIP
Need more? Email Us
Vishay
OPTOISOLTR 5.3KV TRIAC 1CH 6-DIP
Lowest to $4.5105
Vishay
OPTOISOLTR 5.3KV TRIAC 1CH 6-DIP
Need more? Email Us
ON Semiconductor
OPTOISOLATOR 5KV TRIAC 1CH 6-DIP
Need more? Email Us
ON Semiconductor
OPTOISOLATOR 5KV TRIAC 1CH 6-DIP
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISOLTR 3.75KV TRIAC 1CH 6SOP
Need more? Email Us
ON Semiconductor
OPTOISOLATOR 5KV TRIAC 1CH 6-SMD
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess