EN
  • EN
  • DE

DSC6021MI2A-005P

Part No DSC6021MI2A-005P
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC XO 5.0000MHZ CMOS SMD / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Bag
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 8MHz, 25MHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 1.3mA (Typ)
Ratings AEC-Q100
Size / Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height 0.035" (0.89mm)
Package / Case 4-VFLGA
Standard Package 100
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343379-DSC6021MI2A-005P
Ultra Librarian 3D Model Ultra Librarian DSC6021MI2A-005P CAD Model

Description

Product Overview: DSC6021MI2A-005P by Microchip Technology

The DSC6021MI2A-005P is a state-of-the-art MEMS oscillator from the renowned manufacturer Microchip Technology, designed to deliver exceptional timing solutions for a wide range of electronic applications. This compact, low-power, and highly stable device is an ideal choice for replacing traditional crystal oscillators in embedded systems where space and power are at a premium.

Key Features

  • Frequency Range: The DSC6021MI2A-005P provides a precise frequency of 5 MHz, suitable for various applications that require a stable time base.
  • Supply Voltage: Operating at a voltage range of 1.71V to 3.63V, this oscillator can be easily integrated into low-voltage systems, making it versatile for both battery-powered and energy-efficient designs.
  • Stability and Accuracy: With a frequency stability of ±25 ppm, users can rely on consistent performance over a wide temperature range (-40°C to +85°C), ensuring reliability in challenging environmental conditions.
  • Output Type: The device offers a CMOS output, providing compatibility with a broad range of digital circuits.
  • Package: Encased in a compact 4-SMD, no lead package, the DSC6021MI2A-005P is perfect for space-constrained applications.
  • Standard Compliance: It adheres to industry standards, including RoHS compliance, ensuring environmental sustainability and global acceptance.

Applications

The versatility of the DSC6021MI2A-005P makes it well-suited for a multitude of applications such as:

  • Portable and wearable technology where power consumption and space are critical factors.
  • Wireless communication devices, including IoT endpoints, where reliable and consistent timing is essential.
  • Industrial and automotive systems that require robust performance in harsh environments.
  • Consumer electronics, such as smart home devices, where long battery life is desired.

With its blend of reliability, precision, and efficiency, the DSC6021MI2A-005P by Microchip Technology represents a superior choice for designers looking to optimize their electronic systems. Its robust feature set ensures that it meets the stringent requirements of modern electronic devices, delivering the performance needed for today's and tomorrow's innovations.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Skyworks Solutions Inc.
DIFFERENTIAL/SINGLE-ENDED; ANY F / LVDS XO (Standard) Pin Configurable Oscillator 1.8V, 2.5V, 3.3V 8-SMD, No Lead
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Microchip Technology
MEMS CLOCK GENERATOR -40C-85C 25
Lowest to $9.4791
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess