EN
  • EN
  • DE

DSC6021JE3B-01GB

Part No DSC6021JE3B-01GB
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSCILLATOR (FS), ULTRA LOW / CMOS XO (Standard) Pin Configurable Oscillator 1.8V, 2.5V, 3.3V 4-VLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC60XXB
Package Tube
Base Resonator MEMS
Type XO (Standard)
Output CMOS
Voltage - Supply 1.8V, 2.5V, 3.3V
Frequency Stability ±20ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 1.3mA (Typ)
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height 0.035" (0.89mm)
Package / Case 4-VLGA
Base Product Number DSC6021
Standard Package 140
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344327-DSC6021JE3B-01GB
Ultra Librarian 3D Model Ultra Librarian DSC6021JE3B-01GB CAD Model

Description

Product Overview: DSC6021JE3B-01GB by Microchip Technology

The DSC6021JE3B-01GB is a high-performance, low-power MEMS oscillator from the reputable Microchip Technology. This precision silicon-based oscillator is designed to be an ideal alternative to traditional quartz crystal oscillators, offering enhanced stability, reliability, and flexibility for modern electronic applications.

Key Features

  • Frequency Range: The DSC6021JE3B-01GB offers a frequency range that is suitable for various applications, ensuring versatility across different platforms.
  • Low Power Consumption: This device is engineered for energy efficiency, which makes it a perfect choice for battery-powered and portable devices where power conservation is critical.
  • Compact Size: With its miniature footprint, the DSC6021JE3B-01GB is an excellent solution for space-constrained applications, providing high performance without the need for large components.
  • Stability: The oscillator maintains excellent frequency stability, which is essential for applications that require consistent and precise timing.
  • Shock and Vibration Resistance: The robust MEMS technology inherent to the DSC6021JE3B-01GB provides superior resistance to shock and vibration compared to traditional crystal oscillators, enhancing the durability of the end product.

Applications

The DSC6021JE3B-01GB is suitable for a wide range of applications, including but not limited to:

  • Portable and wearable technology
  • Wireless communication systems
  • Industrial controls and automation
  • Medical devices
  • Internet of Things (IoT) devices

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSC6021JE3B-01GB is no exception. This oscillator is manufactured to meet high standards, ensuring reliable operation even under challenging conditions.

Environmental Compliance

The DSC6021JE3B-01GB is designed with environmental considerations in mind. It complies with RoHS directives, making it a suitable choice for eco-conscious manufacturers looking to reduce hazardous substances in their products.

Overall, the DSC6021JE3B-01GB from Microchip Technology stands out as a reliable and efficient component for modern electronic systems, delivering the precision and durability required by today's innovative technologies.

You May Also Be Interested in

Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / LVDS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-SMD, No Lead
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / HCSL, LVPECL XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-VFQFN Exposed Pad
Lowest to $63.1231
Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / LVCMOS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-VFQFN Exposed Pad
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess