EN
  • EN
  • DE

DSC6021JE1B-01B4T

Part No DSC6021JE1B-01B4T
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description OSC MEMS LOW PWR SMD / CMOS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.63V 4-VLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC60XXB
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 11.2896MHz, 45.1584MHz
Output CMOS
Voltage - Supply 2.25V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 1.3mA (Typ)
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height 0.035" (0.89mm)
Package / Case 4-VLGA
Base Product Number DSC6021
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344447-DSC6021JE1B-01B4T
Ultra Librarian 3D Model Ultra Librarian DSC6021JE1B-01B4T CAD Model

Description

Microchip Technology's DSC6021JE1B-01B4T Low-Power MEMS Oscillator

The DSC6021JE1B-01B4T is a state-of-the-art microelectromechanical system (MEMS) oscillator designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This high-performance component is part of Microchip's extensive range of timing solutions that are known for their reliability, precision, and flexibility in various applications.

Key Features

  • Frequency Range: The DSC6021 series offers a wide frequency range, and this particular model operates at a pre-configured frequency, ensuring compatibility with a variety of digital applications.
  • Low Power Consumption: Designed for energy-sensitive applications, the DSC6021JE1B-01B4T is optimized for low power consumption, which makes it an ideal choice for battery-powered devices.
  • Compact Footprint: The device comes in a compact 2.5x2.0 mm package, allowing for easy integration into space-constrained designs without compromising performance.
  • Stability: It offers excellent frequency stability across a range of operating conditions, contributing to reliable performance in diverse environments.
  • Supply Voltage: This oscillator operates at a supply voltage of 1.8V, aligning with the requirements of modern low-voltage electronics.
  • Output Type: The DSC6021JE1B-01B4T provides a CMOS output, delivering a square wave signal that is commonly used in digital circuits.
  • Temperature Range: It is designed to operate over an industrial temperature range, ensuring consistent performance in harsh conditions.

Applications

The DSC6021JE1B-01B4T is versatile and can be used in a variety of applications, including but not limited to:

  • Portable and wearable technology
  • Internet of Things (IoT) devices
  • Industrial automation and control systems
  • Medical monitoring equipment
  • Automotive electronics
  • Consumer electronics

With its robust design, the DSC6021JE1B-01B4T is an excellent choice for designers looking for a reliable timing solution that combines low power consumption with high stability and a small form factor. Microchip Technology's commitment to quality ensures that this MEMS oscillator will meet the stringent requirements of modern electronic devices.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / LVDS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-SMD, No Lead
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / LVDS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-SMD, No Lead
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess